location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection HR1673/90R1 blender 1 L Immersion blender 800 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR1673/90R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR1673/90R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895691413 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2024 08:34:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Avance Collection HR1673/90R1 blender 1 L Immersion blender 800 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Immersion blender 1 L Black
  • - Ice crushing
  • - LED
  • - 800 W
More>>>
Features
Removable bowl
Yes
Type *
Immersion blender
Product colour *
Black
Cord length
1.2 m
Detachable blade unit
Yes
Detachable shaft
Yes
Detachable lid
Yes
Non-slip feet
Yes
Easy to clean
Yes
Dishwasher-proof parts
Yes
Dishwasher proof accessories
Yes
LED indicators
No
Performance
Bowl capacity *
1 L
Control type
Buttons
Ice crushing *
Yes
Turbo
Yes
Mini chopper
Yes
Performance
XL chopper
Yes
Chopper bowl capacity
0.3 L
Built-in display
No
Display type
LED
Material
Shaft material
Metal
Blade material
Titanium
Power
Power *
800 W
Power source *
AC
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Packaging data
Package type
Box
Packaging content
Measuring cup
Yes
Mixing cup with spout
Yes
Whisk
Yes
Manual
Yes