location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection HR3655 Blender High speed, ProBlend - Refurbished

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Avance Collection HR3655 Blender High speed, ProBlend - Refurbished
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR3655/01R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389022753
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2025 03:26:14
The date of the most recent change of this product data-sheet in Icecat.
Recipe booklet (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HR3655/01R1 user manual (10.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Avance Collection HR3655 Blender High speed, ProBlend - Refurbished
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop blender 1.8 L 35000 RPM Black, Stainless steel
  • - Pulse function
  • - LED Built-in display
  • - 1400 W
More>>>
Advanced ProBlend 6 3D blending technology
Advanced ProBlend 6 3D blending technology

We developed our ProBlend 6 3D technology to ensure that all of the ingredients in your smoothie are finely blended — so the nutrients in fruit, vegetables and nuts are unlocked from the cell structure and easily absorbed by your body.

Up to 35,000 rpm
Up to 35,000 rpm

35,000 RPM for excellent blending and even healthier smoothies

Dishwasher-safe blender jar
Dishwasher-safe blender jar

All detachable parts of your Philips blender are dishwasher safe — except for the blade unit, which can be easily rinsed clean. The base can be wiped clean if needed.

Smoothies preset programme
Smoothies preset programme

Smoothies preset programme makes homemade smoothies easy.

Detachable blades for easy rinsing
Detachable blades for easy rinsing

To clean the blender blades, simply detach them from the blender jar and rinse. However, to preserve their sharpness, the blades cannot be cleaned in the dishwasher.

2 virtually unbreakable Tritan tumbler jars

Make your smoothie directly in the drinking tumbler jar and take it with you! Our blender comes with 2 sturdy 600 ml Tritan tumbler jars, to make smoothies directly in the tumbler, and they easily fit in your bag or backpack.

2 year worldwide warranty
2 year worldwide warranty

You enjoy a 2 year worldwide warranty on our blenders — which is our guarantee of long-lasting quality and operation.

Powerful 1400 W motor for smoother blends
Powerful 1400 W motor for smoother blends

Finer blending of fruit and vegetables, thanks to our 1400 W motor.

Manual mode with variable speeds
Manual mode with variable speeds

From gentle blending for soft fruits, to a burst of power for harder fruit and vegetables — it's up to you with our variable manual speed options.

Glass jar

Everyone loves a good smoothie! Our 2 litre glass jar has a working capacity of 1.8 litres to make smoothies for the whole family.

Features
Type *
Tabletop blender
Product colour *
Black, Stainless steel
Cord storage
Yes
Auto power off
Yes
Dishwasher-proof parts
Yes
Performance
Bowl capacity *
1.8 L
Rotational speed (max)
35000 RPM
Pulse function *
Yes
Built-in display
Yes
Performance
Display type
LED
Material
Housing material
Metal
Material jar(s)
Glass
Power
Power *
1400 W
Power source *
AC
AC input voltage
200 - 230 V
Other features
Country of origin
China