location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTL6140B/93 soundbar speaker Black 2.1 channels 320 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTL6140B/93
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL6140B/93
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0692341073029 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTL6140B/93 soundbar speaker Black 2.1 channels 320 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.1 channels 320 W DTS Digital Surround, Dolby Digital
  • - Audio Return Channel (ARC)
  • - Soundbar speaker RMS power: 100 W
  • - Wireless Subwoofer RMS power: 220 W
  • - Black
  • - Wired & Wireless Bluetooth
More>>>
Audio
Audio output channels *
2.1 channels
RMS rated power *
320 W
Audio decoders
DTS Digital Surround, Dolby Digital
Audio Return Channel (ARC)
Yes
Soundbar speaker
Soundbar speaker RMS power *
100 W
Total Harmonic Distortion (THD)
10%
Number of tweeter drivers
2
Number of woofer drivers
6
Tweeter diameter (imperial)
2.54 cm (1")
Woofer diameter (imperial)
5.08 cm (2")
Subwoofer
Subwoofer included *
Yes
Subwoofer connectivity
Wireless
Subwoofer RMS power
220 W
Bass reflex
Yes
Bass adjustment
Yes
Features
Product colour *
Black
Consumer Electronics Control (CEC)
EasyLink
Virtual surround
Yes
Wall mountable *
Yes
TV stand usage
No
LED indicators
Yes
Technical details
Packaging tare weight
5 kg
Type of shelf-placement
Laying
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Near Field Communication (NFC)
Yes
HDMI ports quantity *
2
HDMI in
1
Ports & interfaces
Number of HDMI outputs
1
HDMI version
1.4
USB 2.0 ports quantity
1
Audio (L/R) in
1
Digital audio optical in
1
Power
AC input voltage
110-240 V
AC input frequency
50 Hz
Power consumption (standby)
0.5 W
Weight & dimensions
Width
1046 mm
Depth
30 mm
Height
71.6 mm
Soundbar weight
1.5 kg
Subwoofer width
20.8 cm
Subwoofer depth
40.3 cm
Subwoofer height
30.1 cm
Packaging data
Package width
1100 mm
Package depth
355 mm
Package height
314 mm
Package weight
13 kg
Package type
Carton
Packaging content
Receiver included
No
Cables included
AC
Mounting brackets included
Yes
Remote control included
Yes
Batteries included
Yes
Warranty card
Yes
Other features
Bluetooth profiles
APT-X
Subwoofer driver diameter (imperial)
20.3 cm (8")
Manual
Yes
Apple docking compatibility
Not supported
Docking connector type
Not supported
Brand Image Product code Product Stock Price from
Philips HTL1010/94 soundbar speaker Black 50 W Philips HTL1010/94 soundbar speaker Black 50 W
(show image)
HTL1010/94 HTL1010/94