location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonic electric toothbrush with app HX9911/07

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sonic electric toothbrush with app HX9911/07
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX9911/07
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Say goodbye to plaque
Say goodbye to plaque

Click on the C3 Premium Plaque Control brush head to experience our deepest clean. With soft flexible sides, the bristles contour to the shape of each tooth's surface to provide 4x more surface contact*** and remove up to 10x more plaque from hard-to-reach areas*.

Never miss a spot
Never miss a spot

The Philips Sonicare app lets you know when you’ve achieved a thorough clean, and coaches you to be a better, more mindful brusher.

TouchUp feature
TouchUp feature

If you happen to miss a spot while brushing your teeth, your app's TouchUp feature will show you. You can then go back for a second pass, and be confident you are getting a complete clean, every time.

Focus areas and goal-setting
Focus areas and goal-setting

Any trouble areas your dentist has pointed out? We'll highlight them on your in-app 3D mouth map, and remind you to pay extra attention to these areas.

Too much pressure?
Too much pressure?

You might not notice when you brush too hard, but your DiamondClean Smart will. If you use too much pressure, the light ring on the end of your handle will flash. This is a gentle reminder to ease off the pressure, and let your brush head do the work. 7 out of 10 people found this feature helped them become a better brusher.

BrushSync mode pairing
BrushSync mode pairing

Wondering which mode and intensity you should use? Wonder no longer. A microchip in your brush head tells your DiamondClean Smart which one you're using. So if you click on a gum-care brush head, for example, your toothbrush knows to select the optimal mode and intensity to provide a gentle yet effective care for your gums. All you need to do is to press the power button.

Smart replacement reminders
Smart replacement reminders

Brush heads wear-out over time and become less effective at removing plaque. With smart brush head recognition you'll never lose track of when to replace your brush head. Your toothbrush tracks how long and hard you've brushed with each brush head, and will alert you when it's time to replace. You can also monitor the lifetime of your brush heads in the Philips Sonicare app, and even order replacements so you're never caught short.

4 modes, 3 intensity settings
4 modes, 3 intensity settings

With DiamondClean Smart you get the full works. Our 3 intensity settings let you boost your clean, and our 4 modes cover all your brushing needs; Clean mode for exceptional daily cleaning, White+ to remove stains, Deep Clean+ for an invigorating deep clean, and Gum Health to gently clean along your gum line.

Design with storage in mind
Design with storage in mind

You'll enjoy two weeks of regular use from a single full charge. However, if you run low while traveling, your deluxe USB travel case doubles as a charger. Place your toothbrush in the case and either connect it to your laptop or a wall socket. As for charging at home - simply place your brush in your sleek charger glass - it fits stylishly into your bathroom and also doubles as a rinsing glass.

Easy does it
Easy does it

With an electric toothbrush, you let the brush do the work. We've built a scrubbing sensor into your handle as a gentle reminder to reduce scrubbing. This way, you can improve your technique and get a gentler, more effective clean.

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
Yes
Integrated timer *
Yes
Number of teeth brushing modes *
3
Teeth brushing modes *
Deep clean, Gum care, Whitening
Pressure sensor
Yes
Product colour *
White
Handle(s) features
Ergonomic
Irrigator
No
Bluetooth
Yes
Bluetooth version
4.0
Features
Mobile app support *
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in battery
Battery life (max)
336 h
Rechargeable
Yes
AC input voltage
110 - 220 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
1 pc(s)
Flosser included
No
Charging case
Yes