location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Ultinon LUM11066CU70X2/20 car light bulb W21/5W 3.5 W LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ultinon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LUM11066CU70X2/20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LUM11066CU70X2/20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6974260726717
Category:
Bulbs are placed into sockets on the front and back of a car to provice light when switched on.
Car Light Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 03:20:53
The date of the most recent change of this product data-sheet in Icecat.
Performance
Fitting/cap type *
W21/5W
Power *
3.5 W
Bulb type *
LED
Bulb lifetime
5000 h
Input voltage
12 / 24 V
Colour temperature *
6000 K
Light colour
Cool white
Luminous flux
430 lm
Vehicle bulb application *
Side turn signal, Stop light
ECE compliance
No
Weight & dimensions
Gross weight per piece
40 g
Packaging data
Quantity per pack *
2 pc(s)
Package width
25 mm
Packaging data
Package depth
70 mm
Package height
115 mm
Package type
Box
Technical details
EAN1
6974260726717
Pack quantity/MOQ
10
Range
Ultinon Pro7000 SI
Quick order code
11066CU70X2
Order code
72671730
Logistics data
EAN3
6974260726724
Master (outer) case height
85 mm
Master (outer) case length
195 mm
Master (outer) case width
155 mm
Master (outer) case gross weight
460 g