location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 1000 series FlexDrawer Dual Basket Air Fryer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
1000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000 Series FlexDrawer Dual Basket Air Fryer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NA150/09
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389053023
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2025 03:14:21
The date of the most recent change of this product data-sheet in Icecat.
Philips NA150/09 user manual (13.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important information manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 1000 series FlexDrawer Dual Basket Air Fryer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double Stand-alone Hot air fryer 7.1 L 2 kg Black
  • - Number of programs: 6
  • - Frying function Baking function Grilling
  • - Digital timer Removable bowl
  • - Built-in display
  • - 2450 W
More>>>
Crispy and tender, with up to 90% less fat*
Crispy and tender, with up to 90% less fat*

RapidAir Technology with unique star-shaped design uses hot, rapid airflow to create tasty, crisp and tender snacks and side dishes.

Choose between two baskets or one large baking tray
Choose between two baskets or one large baking tray

Remove the divider to combine two 3.55 L baskets into a spacious 7.1 L baking tray. It fits up to 900 g of chips, 1200 g of veg or 10 chicken drumsticks. Alternatively, use the large basket to cook two 1 kg whole chickens.

Ergonomic design saves space and ensures safe, effortless drawer handling.
Ergonomic design saves space and ensures safe, effortless drawer handling.

Our compact Dual-Basket Airfryer saves 40% space.** The drawer includes two strong horizontal handles for safe, comfortable handling even when full.

Time your dishes to finish together
Time your dishes to finish together

Automatically sync cooking times in 2 baskets for your meals to be ready at the same time.

Delicious recipes tailored for your Airfryer in our HomeID app.
Delicious recipes tailored for your Airfryer in our HomeID app.

Discover the Dual-Basket Airfryer with personalised recipes on the HomeID app. Enjoy step-by-step guidance and access hundreds of delicious meals with tailored settings for your Airfryer.

Reheat tasty leftovers in no time
Reheat tasty leftovers in no time

Yesterday's dinner for lunch? Absolutely. The reheat function lets you enjoy a hot meal in minutes without the need of a microwave.

With 6 presets and 10 cooking methods, nothing's off the menu
With 6 presets and 10 cooking methods, nothing's off the menu

Set the time and temperature to activate one of 10 cooking methods: reheat, bake, grill, roast and more. Or choose from 6 convenient ingredient presets to simplify cooking.

Save time and energy
Save time and energy

Cook up to 40% faster and save up to 75% energy when cooking with the Philips Dual-Basket Airfryer compared to your oven.***

Easy clean-up
Easy clean-up

Philips Airfryers have a non-stick coating and dishwasher-safe removable parts, so you can spend less time cleaning and more time enjoying your favourite meal.

Features
Capacity *
7.1 L
Fryer food capacity *
2 kg
Low-fat frying technology
Rapid Air
Product type *
Hot air fryer
Number of programs
6
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Roasting function
Yes
Temperature (min)
40 °C
Temperature (max)
200 °C
Rapid Air technology
Yes
Digital timer
Yes
Timer duration
60 min
Design
Construction type *
Double
Appliance placement
Stand-alone
Product colour *
Black
Handle(s)
Yes
Removable bowl *
Yes
Cord storage
Yes
Non-slip feet
Yes
Design
Non-stick coating
Yes
Cord length
0.8 m
On/off switch
Yes
Control type *
Touch
Dishwasher-proof parts *
Yes
Indication
Built-in display *
Yes
Power LED
Yes
Power
Power *
2450 W
Auto power off
Yes
Auto power off after
60 min
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width
301.4 mm
Depth
437.7 mm
Height
294.9 mm
Weight
5.8 kg
Packaging content
Manual
Yes
Other features
Warranty period
2 year(s)