location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 2000 series NA221/09R1 fryer Single 4.2 L Stand-alone 1500 W Hot air fryer Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
2000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NA221/09R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NA221/09R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389062919
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2025 15:47:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 2000 series NA221/09R1 fryer Single 4.2 L Stand-alone 1500 W Hot air fryer Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single Stand-alone Hot air fryer 4.2 L Black, Silver
  • - Number of programs: 13
  • - Frying function Grilling Keep warm function
  • - Digital timer Removable bowl
  • - Built-in display
  • - 1500 W
More>>>
Features
Capacity *
4.2 L
Low-fat frying technology
Rapid Air
Product type *
Hot air fryer
Number of programs
13
Frying function *
Yes
Baking function *
No
Grilling
Yes
Roasting function
Yes
Keep warm function
Yes
Adjustable thermostat
Yes
Temperature (min)
60 °C
Temperature (max)
200 °C
Preset cooking programs
Yes
Instant On
Yes
Digital timer
Yes
Timer duration
60 min
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Black, Silver
Cool touch handle(s)
Yes
Removable bowl *
Yes
Cord storage
Yes
Design
Non-slip feet
Yes
Non-stick coating
Yes
Viewing window
Yes
Cord length
0.8 m
Cool wall housing
Yes
On/off switch
Yes
Control type *
Buttons
Dishwasher-proof parts *
Yes
Indication
Built-in display *
Yes
Power
Power *
1500 W
Auto power off
Yes
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
Weight & dimensions
Width
273 mm
Depth
368 mm
Height
293 mm
Weight
4.45 kg
Other features
Doesn't contain
PVC
Warranty period
2 year(s)
Country of origin
China