location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 4000 series NA462/79 fryer Double 10 L Stand-alone 2750 W Hot air fryer Black, Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
4000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NA462/79
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NA462/79
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2025 04:19:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 4000 series NA462/79 fryer Double 10 L Stand-alone 2750 W Hot air fryer Black, Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double Stand-alone Hot air fryer 10 L 1.4 kg Black, Gold
  • - Number of programs: 6
  • - Frying function Baking function Grilling
  • - Digital timer Removable bowl
  • - Built-in display
  • - 2750 W
More>>>
Features
Capacity *
10 L
Fryer food capacity *
1.4 kg
Low-fat frying technology
Rapid Air
Product type *
Hot air fryer
Number of programs
6
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Roasting function
Yes
Adjustable thermostat
Yes
Temperature (max)
200 °C
Digital timer
Yes
Design
Construction type *
Double
Appliance placement
Stand-alone
Product colour *
Black, Gold
Removable bowl *
Yes
Number of frying baskets
2
Non-slip feet
Yes
Easy to clean
Yes
Viewing window
Yes
Cord length
1 m
Control type *
Touch
Design
Dishwasher-proof parts *
Yes
Indication
Built-in display *
Yes
Power
Power *
2750 W
Auto power off
Yes
Auto power off after
20 min
AC input voltage
220 – 240
AC input frequency
50 Hz
Weight & dimensions
Width
233 mm
Depth
469 mm
Height
399 mm
Weight
8.98 kg
Packaging data
Package width
275 mm
Package depth
520 mm
Package height
435 mm
Package weight
11.2 kg
Packaging content
User guide
Yes
Other features
Doesn't contain
Bisphenol A (BPA)