location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 4-in-1 healthy baby food maker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-in-1 healthy baby food maker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF875/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010372773 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Mar 2020
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips SCF875/01 user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Unique way of steaming to cook healthily
Unique way of steaming to cook healthily

Steaming is a healthy way of cooking. Our unique technology lets the steam circulate upwards from the bottom, making sure all the ingredients are evenly cooked without boiling. Goodness, texture and the cooking liquids are retained for blending.

From steaming to blending, all in one handy jar
From steaming to blending, all in one handy jar

You'll find everything you need to make nutritious baby food in a single jar. Once your ingredients are steamed, all you have to do is lift the jar, flip it over and lock it in place, so you can blend to your desired consistency.

From pureed to chunky, for every step of the way
From pureed to chunky, for every step of the way

From very finely blended fruit and vegetables to combining meat, fish and pulse ingredients and finally offering chunkier textures. Our 4-in-1 healthy baby food maker supports you every step of the way.

Dr Emma Williams' tasty weaning recipes
Dr Emma Williams' tasty weaning recipes

With the help of child nutritionist Dr. Emma Williams, we offer weaning advice, along with tasty, fresh cooked recipes and meal ideas to help you give your baby a healthy start in life and to set good, lifelong eating habits.

Steam, blend, defrost and reheat your homemade meals
Steam, blend, defrost and reheat your homemade meals

The 4-in-1 healthy baby food maker enables you to prepare nutritious homemade meals, all in the same jar. You can serve the food immediately or store it in the container included, and reheat it later on with the easy-to-use reheating and defrosting functions.

Discover wholesome recipes, fun videos and tips and tricks
Discover wholesome recipes, fun videos and tips and tricks

Download the app for advice on weaning your little one. Find nutritious and easy-to-prepare recipes that keep up with your baby as he grows. Read step-by-step cooking guides, watch fun and informative videos and find many useful tips and tricks to help make weaning as smooth as possible.

Cook up to four meals at a time with the 1000-ml jar
Cook up to four meals at a time with the 1000-ml jar

The 4-in-1 healthy baby food maker also helps you save precious time and plan ahead. The jar has a 1000-ml capacity, so you can cook up to four meals at one time. Serve one meal and store three in your fridge or freezer for later.

Dishwasher-safe jar and blade and easy-access water tank
Dishwasher-safe jar and blade and easy-access water tank

Even when you've finished cooking your meals, the 4-in-1 healthy baby food maker is very practical. The jar and blade are dishwasher safe, and with its open design, the water tank is easy to clean and refill, allowing you to cook with clean steam, every time.

Beep alert notification

No need to wait or watch. A distinctive beep will tell you when the food is cooked to perfection. All you need to do is flip the jar, blend and serve or store for later use.

Features
Removable bowl
Yes
Type *
Tabletop blender
Product colour *
White
Cord length
0.7 m
Easy to clean
Yes
Performance
Bowl capacity *
1000 L
Performance
Number of speeds *
3
Number of functions
4
Power
Power source *
AC
AC input voltage
220 - 240 V
Packaging content
Recipe book
Yes
Packaging content
Spatula