location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series XC6557/01 handheld vacuum Grey Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XC6557/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XC6557/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389041532
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 19:13:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 6000 series XC6557/01 handheld vacuum Grey Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless 0.6 L Dry&wet
  • - Lithium-Ion (Li-Ion) 25.2 V 64 min
  • - Dirt separating method: Cyclonic/filtering
  • - 80 dB
  • - 1.72 kg
  • - Grey
More>>>
Performance
Cleaning type *
Dry&wet
Airflow
1080 l/min
Filtration system
Yes
Noise level
80 dB
Air filtration stages quantity
3
Dirt separating method *
Cyclonic/filtering
Design
Product colour *
Grey
Colour name
Deep Opal, Desert Green
Dust container type *
Bagless
Dirt capacity dry *
0.6 L
Brush shape
Rectangular
Ergonomics
Washable filter
Yes
Power
Power source *
Battery
Runtime *
64 min
Charging time *
6 h
Power
Runtime with motorized brush (high speed)
20 min
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage *
25.2 V
Battery type
Built-in
Weight & dimensions
Weight *
1.72 kg
Packaging data
Package width
200 mm
Package depth
310 mm
Package height
710 mm
Packaging content
Crevice tool
Yes
Brush tool
Yes
Special nozzle
None
Mop included
Yes
Packaging content
None
Other features
Dust capacity
0.6 L