location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Sync 20 Microsoft Teams Certified USB-A Speakerphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Sync 20 Microsoft Teams Certified USB-A Speakerphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
772C8AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029536211 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Poly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 282646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2025 10:16:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Poly Sync 20 Microsoft Teams Certified USB-A Speakerphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Silver
  • - Number of microphones: 3
  • - Wireless Bluetooth 5.1 0.715 m
  • - Battery Lithium-Ion (Li-Ion)
More>>>
Dynamic audio

Take conference room-quality audio on the go. Enjoy remarkable sound from meetings to music and reduced echo and noise so you can be heard clearly.

Works the way you do

A programable button puts your favorite function at your fingertips — play / pause music, last-number redial and voice assistant — it’s up to you. What’s the status of a call? Know from a distance with the highly visible light bar.

Personal. Powerful. Portable

Take it wherever you go — its battery lasts for hours and can charge your smartphone. You’ll always hear and be heard, and never miss a word. The multimedia quality sound is a music-lover’s delight. Designed specifically for today’s professional, it’s sleek, compact, and filled with smart features to keep conference calls simple.

Features
Device type *
PC
Auto *
No
Product colour
Silver
Cable length
0.715 m
International Protection (IP) code
IP64
Windows operating systems supported
Windows 10
Mac operating systems supported
Yes
Microphone
Microphone frequency
100 - 7800 Hz
Number of microphones
3
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
Bluetooth version
5.1
USB connector type
USB Type-A
Bluetooth Low Energy (BLE)
Yes
Power
Power source type
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
20 h
Battery recharge time
4 h
Certificates
Compliance certificates
RoHS, Federal Communications Commission (FCC), CE
Weight & dimensions
Width
182 mm
Depth
95 mm
Height
34 mm
Weight
360 g
Packaging data
Package width
209 mm
Package depth
183 mm
Package height
55 mm
Package weight
540 g
Packaging content
Cables included
USB Type-A
Quick start guide
Yes
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 1 distributor(s)
Canada 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)