location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Voyager Focus 2 Microsoft Teams Certified with charge stand Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Voyager Focus 2 Microsoft Teams Certified with charge stand Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77Y87AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029609991 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 439984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2025 19:08:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2025
Product end of life date
Bullet Points Poly Voyager Focus 2 Microsoft Teams Certified with charge stand Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless USB connectivity Bluetooth 5.1 50 m
  • - Supraaural
  • - Microphone type: Boom
  • - Built-in battery Lithium-Ion (Li-Ion)
More>>>
Your focus zone

Experience Poly acoustic excellence with the Voyager Focus 2 headset. Loud and distracting background is reduced with three levels of advanced digital hybrid ANC. You’ll be ready to have the most critical conversations with confidence.

Crystal clear conversations

It’s you – loud and clear. That’s all callers hear. The discreet microphone boom is not only ultra-noise canceling but, with its Acoustic Fence technology, literally creates a virtual noise-free bubble in front of your mouth.

Wear it like it's not there

Stay engaged during a full day of calls wearing a comfortable headband with cushioned sling and plush ear cushions. The Voyager Focus 2 is designed with you in mind – stay focused and productive all day.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Operating keys
Answer/end call, Volume +, Bluetooth pairing, Volume -
Cable length
1.5 m
Country of origin
China, Mexico
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP, AVRCP
Bluetooth version
5.1
Wireless range
50 m
Headphones
Ear coupling *
Supraaural
Driver unit
3.2 cm
Microphone
Microphone type *
Boom
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time (ANC on)
24 h
Continuous audio playback time (ANC off)
40 h
Battery recharge time
2 h
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Weight & dimensions
Width
155 mm
Depth
67 mm
Height
182 mm
Weight
176 g
Packaging data
Package width
210 mm
Package depth
190 mm
Package height
115 mm
Package weight
712 g
Packaging content
Charging stand
Yes
Quick start guide
Yes
Receiver included
Yes
Cables included
USB Type-C to Micro-USB Type-B
Pouch
Yes
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
México 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Australia 4 distributor(s)
Sverige 1 distributor(s)
Canada 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)