location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Voyager 5200-M USB-A Computer+Desk Phone+Mobile Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Voyager 5200-M USB-A Computer+Desk Phone+Mobile Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7D794AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192145647 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2025 15:46:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points POLY Voyager 5200-M USB-A Computer+Desk Phone+Mobile Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Business/Everyday Ear-hook Headset
  • - Wireless Bluetooth 5.0 75 m
  • - Circumaural 32 Ω 90 dB
  • - Microphone type: Boom -38 dB
  • - Lithium Polymer (LiPo)
More>>>
Clear, distraction-free calling

From bustling city streets to the corner café, some of life’s most important calls happen in the most unexpected places. Our cutting-edge noise-cancelling and six layers of WindSmart technology eliminate disruptive background noise like wind and chatter so your voice sounds clear, indoors and out.

Raise the power of your voice

Take hands free to a whole new level. A dedicated voice control button easily activates your favorite voice assistant. Whispered alerts update you on talk time, and even announce the names of incoming callers so you can simply say "Answer" or "Ignore" to calls without lifting a finger.

Wear it comfortably all day

The rigorously tested ergonomic design ensures all-day comfort on a wide range of ear shapes, so it feels as comfortable on your last call of the day as it did on the first. This comfort-tested design comes with three ear tip sizes to ensure a secure-fit so you’ll forget you’re even wearing it.

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Business/Everyday
Product colour *
Black
LED indicators
Battery level
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP, PBAP, SSP2
Bluetooth version
5.0
Wireless range
75 m
Headphones
Ear coupling *
Circumaural
Impedance
32 Ω
Headphone sensitivity
90 dB
Driver unit
1.36 cm
Microphone
Microphone type *
Boom
Microphone frequency
100 - 6800 Hz
Microphone sensitivity
-38 dB
Battery
Battery technology
Lithium Polymer (LiPo)
Talk time
7 h
Standby time
9 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
91 mm
Depth
53 mm
Height
15 mm
Weight
20 g
Country Distributor
United Kingdom 1 distributor(s)