location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Voyager 4245 USB-A Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Voyager 4245 USB-A Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7D7K0AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498519012 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Apr 2025 18:52:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points POLY Voyager 4245 USB-A Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Car/Home office Head-band Headset
  • - Wired & Wireless 5.0
  • - Supraaural 32 Ω
  • - Microphone type: Boom
  • - Built-in battery Lithium Polymer (LiPo)
More>>>
Power up productivity

Everyone can move freely and collaborate in comfort all day. Multiple wearing options on a single device keep your teams happy—and make for easy ordering and stock control. Bluetooth technology enables for seamless global wireless deployment.

Unlimited talk time [1]

Never lose that critical connection with your customers due to a depleted battery. Voyager 4245 Office headset system has continuous battery life for unlimited talk time[1]. So, teams stay productive for all-around great customer experience.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Car/Home office
Product colour *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connector
USB Type-A
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
Bluetooth version
5.0
Headphones
Ear coupling *
Supraaural
Impedance
32 Ω
Noise canceling
Yes
Microphone
Microphone type *
Boom
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery recharge time
3 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
28 g
Supplier features
Battery life
300 min
Country Distributor
Nederland 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
Belgium 3 distributor(s)
Canada 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)