location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Voyager Focus B825 UC +USB-A to Micro USB Cable +BT700 dongle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager Focus B825 UC +USB-A to Micro USB Cable +BT700 dongle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7S4K7AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192932810 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2025 14:52:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2024
Product end of life date
Bullet Points Poly Voyager Focus B825 UC +USB-A to Micro USB Cable +BT700 dongle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Business/Everyday Head-band Headset
  • - Wireless Bluetooth 4.1 30 m
  • - Supraaural
  • - Microphone type: Boom
More>>>
Work the way you want

With seamless connectivity to your PC or smartphone and up to 98 feet of wireless range, enjoy mobility without sacrificing audio quality. And with advanced noise cancellation, sophisticated mute controls, and immersive stereo sound, the focus is always on great audio, not background noise. It’s freedom, with no loss of fidelity.

Connect to calls. Disconnect from distractions

Amp up your performance and keep distractions to a minimum with three precision-tuned mics and a clever mute system. Your callers will hear only you, and with on-demand active noise cancelling (ANC) you can focus on the person you’re calling. High-quality, dual-ear design provides hi-fi stereo sound and a more immersive experience to enable focus in open work environments.

Lightweight, comfortable design

Enjoy super soft and cooling, leatherette ear cushions, wrapped around pillow-plush memory foam. The cushioned metal headband provides durability while maintaining a comfortable and secure fit. Easily take the headset on the go with folding leatherette ear cushions and included carrying case.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Business/Everyday
Product colour *
Black
Volume control
Button
LED indicators
Power, Yes
Country of origin
Mexico
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP
Bluetooth version
4.1
Ports & interfaces
Wireless range
30 m
Headphones
Ear coupling *
Supraaural
Driver unit
3.2 cm
Microphone
Microphone type *
Boom
Weight & dimensions
Width
183 mm
Depth
160 mm
Height
70 mm
Weight
155 g
Packaging data
Package weight
300 g
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)