location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Savi 8220 UC Microsoft Teams Certified DECT 1880-1900 MHz USB-A Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Savi 8220 UC Microsoft Teams Certified DECT 1880-1900 MHz USB-A Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8D3F5AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548579280 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 336488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2025 20:35:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Poly Savi 8220 UC Microsoft Teams Certified DECT 1880-1900 MHz USB-A Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired & Wireless USB connectivity Bluetooth 4.2
  • - Circumaural 20 - 20000 Hz 32 Ω 112 dB
  • - Microphone type: Boom 40 dB
  • - Built-in battery Lithium Polymer (LiPo) 700 mAh
More>>>
Wireless freedom

Stay productive while still enjoying the freedom to move around. Long-range interference-free wireless DECT™ technology makes sure your calls are clear, even up to 137 m/450 ft.[1] away from your desk.

Keep conversations clear

These light headsets tune out nearby noise and keep every conversation secure, private, and clear with close conversation limiting noise cancellation. Whether in the office or at home, the Savi 8200 UC Series keeps you sounding your best all day.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
DECT connectable
Yes
Signal-to-Noise Ratio (SNR)
53 dB
Hearing protection technologies
SoundGuard DIGITAL
Number of paired devices remembered
2
Country of origin
Mexico
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
USB connector
USB Type-A
Bluetooth
Yes
Bluetooth profiles
AVRCP
Bluetooth version
4.2
Wireless range (line of sight)
180 m
Wireless range (typical building)
55 m
Headphones
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphones
Headphone sensitivity
112 dB
Driver unit
7.2 cm
Noise canceling
Yes
Noise canceling type
Active
Microphone
Microphone type *
Boom
Microphone frequency
35 - 21000 Hz
Microphone sensitivity
40 dB
Microphone direction type
Omnidirectional
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
700 mAh
Talk time
13 h
Battery recharge time
3 h
Standby time
50 h
Weight & dimensions
Width
155 mm
Depth
166 mm
Height
67 mm
Weight
160 g
Packaging data
Package width
210 mm
Package depth
185 mm
Package height
115 mm
Package weight
742 g
Packaging content
Charging stand
Yes
Country Distributor
Nederland 8 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 6 distributor(s)
Belgium 4 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Canada 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)