location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Savi 7310 Office DECT 1880-1900 MHz Single Ear Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Savi 7310 Office DECT 1880-1900 MHz Single Ear Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8D3G3AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548579105 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2025 10:48:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Poly Savi 7310 Office DECT 1880-1900 MHz Single Ear Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless Bluetooth 5.3 180 m
  • - Supraaural 20 - 20000 Hz
  • - Microphone type: Boom
  • - Built-in battery Lithium Polymer (LiPo)
More>>>
DECT™ security

Savi 7300 headsets don’t just meet security expectations, they exceed them with secure pairing, 128-bit authentication, and military-grade features, such as 256-bit AES encryption. Conversations stay private and secure.

Interference-free audio

With 2x better density than other DECT™ headsets, more people in shared spaces benefit from wireless headsets with clear, interference-free audio. IT can deploy more Savi 7300 Office Series compared to other DECT™ headsets without concern.

Keep conversations private

Make sure nearby conversations are not overheard. The noise-canceling microphone enhanced with Poly Acoustic Fence technology, that meets the Microsoft Teams Open Office specification, private conversations stay private[1].

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Volume control
Button
Control unit type
On-ear control unit
Control type
Buttons
DECT connectable
Yes
Hearing protection technologies
SoundGuard DIGITAL
Country of origin
Mexico
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
AVRCP
Bluetooth version
5.3
Wireless range
180 m
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphones
Driver unit
1.42 cm
Number of drivers
1
Noise reduction
Yes
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone direction type
Omnidirectional
Folding microphone
Yes
Microphone noise-canceling
Yes
Base station
Base station colour
Black
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Talk time
13 h
Battery recharge time
2 h
Standby time
52 h
Weight & dimensions
Width
152.4 mm
Depth
152.4 mm
Height
66.8 mm
Weight
118 g
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 9 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Canada 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)