location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Savi 8210 Office DECT 1880-1900 MHz Single Ear Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Savi 8210 Office DECT 1880-1900 MHz Single Ear Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8D3K5AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5715063303085 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 06:28:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Poly Savi 8210 Office DECT 1880-1900 MHz Single Ear Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless Bluetooth 4.2 180 m
  • - Supraaural 20 - 20000 Hz 32 Ω 118 dB
  • - Microphone type: Boom -40 dB
  • - Lithium-Ion (Li-Ion) 490 mAh
More>>>
Freedom to roam

Being able to talk for a long time on a single charge means work gets done. And with the freedom to roam up to 590 ft/180 m means you can keep the calls going, even away from the desk [1].

Multi-device connectivity

Today’s enterprise and contact center professionals work on a range of devices. Savi 8200 Office Series headset systems have 3-way connectivity – computer, desk phone and mobile phone – for convenient conferencing on up to two devices at once.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Volume control
Button
Protection features
Bump resistant
DECT connectable
Yes
Hearing protection technologies
SoundGuard DIGITAL
Plug and Play
Yes
Country of origin
Mexico
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
No
USB connectivity
No
Bluetooth
Yes
Bluetooth version
4.2
Wireless range
180 m
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
118 dB
Driver unit
7.2 cm
Noise canceling
Yes
Microphone
Microphone type *
Boom
Microphone frequency
100 - 6800 Hz
Microphone sensitivity
-40 dB
Microphone direction type
Omnidirectional
Folding microphone
Yes
Microphone noise-canceling
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
490 mAh
Rechargeable battery
Yes
Talk time
13 h
Battery recharge time
3 h
Standby time
50 h
Weight & dimensions
Width
155 mm
Depth
166 mm
Height
67 mm
Weight
115 g
Packaging data
Package width
210 mm
Package depth
185 mm
Package height
115 mm
Package weight
703 g
Package type
Box
Packaging content
Base station
Yes
Other features
2.5 mm connector
No
Country Distributor
Nederland 7 distributor(s)
United Kingdom 10 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)