location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco Odea RI9754/21 Automatic espresso machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Odea RI9754/21 Automatic espresso machine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI9754/21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8015925404743
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 23:57:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Feb 2013
Product end of life date
Bullet Points Saeco Odea RI9754/21 Automatic espresso machine
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 1.5 L
  • - Coffee beans
  • - 15 bar
  • - Built-in grinder Hot water system
  • - Coffee making
  • - 1400 W
  • - Orange, Silver
More>>>
Cup holder
Cup holder

With this practical feature you can store your espresso cups and glasses right on the espresso machine - always within reach and conveniently stored without taking up space.

Adjustable drip tray
Adjustable drip tray

Manually adjustable drip tray to fit every cup size underneath the coffee dispenser

Every bean ground perfectly with our metal grinders
Every bean ground perfectly with our metal grinders

Our metal grinders always guarantee impeccable grinding.

Easy cleaning thanks to removable brewing group
Easy cleaning thanks to removable brewing group

The brewing group, a Saeco invention, is the heart of our espresso machines, ensuring automation. The brewing group is, depending on the model, easily accessible from the front or side. It can be removed effortlessly for easy cleaning by rinsing under the tap, ensuring maximum hygiene.

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Coffee beans capacity
180 g
Built-in milk frother
Yes
Hot water system *
Yes
Heating system
Boiler
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.5 L
Coffee input type *
Coffee beans
Anti-scale system
Yes
Favorite program
Yes
Number of water boilers
1
Cooking functions & programs
Coffee making
Yes
Ergonomics
Control type *
Buttons, Rotary
Built-in display *
No
Product colour *
Orange, Silver
Removable drip tray
Yes
Removable brewing/infusion unit
Yes
Cord length
0.8 m
Cup holder
Yes
Power
Power *
1400 W
AC input voltage
230 V
AC input frequency
50 Hz
Country Distributor
United Kingdom 1 distributor(s)