location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy S25 Ultra 17.5 cm (6.9") Dual SIM Android 15 5G USB Type-C 12 GB 512 GB 5000 mAh Silver, Titanium, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S25 Ultra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Galaxy S25 Ultra
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8806097019459
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806097019459
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2025 13:23:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy S25 Ultra 17.5 cm (6.9") Dual SIM Android 15 5G USB Type-C 12 GB 512 GB 5000 mAh Silver, Titanium, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 17.5 cm (6.9") 3120 x 1440 pixels
  • - Qualcomm Snapdragon 8 Elite
  • - 12 GB 512 GB
  • - 5G Dual SIM NanoSIM + eSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E (802.11ax), Wi-Fi 7 (802.11be) Bluetooth 5.4 Near Field Communication (NFC)
  • - Quad camera 200 MP 50 MP 50 MP 10 MP
  • - 5000 mAh Wireless charging
  • - Android 15 One UI 7.0
More>>>
Simple. Impactful
Simple. Impactful

Galaxy S25 Ultra's rounded design expresses a unified identity for the Galaxy S series. With its sleek and strong titanium frame and a built-in S Pen, it's an ultra-modern, vision of bold design.

Looks sleek, built tough
Looks sleek, built tough

Shielded in a strong titanium frame, reinforced by Corning® Gorilla® Armor 2 display glass and with an IP68 rating for water and dust resistance, take this Galaxy further than you thought possible.

Personalised briefings for your day
Personalised briefings for your day

Get personalised briefings throughout the day from the all-new Now Brief. Start your morning with a run-down of the day ahead, such as checking your latest Energy Score and reminders of a busy schedule. Then, recap on the day's events in the evening with daily activity insights.

A sound studio at your fingertips
A sound studio at your fingertips

Filter out unwanted background noise from your videos and make them share-worthy with Audio Eraser. Galaxy AI fine-tunes your audio by adjusting different types of sound including voices, music, wind and more.

The future of health, now made personal
The future of health, now made personal

Keep up with your health goals by tracking your Energy Score. Sync with Galaxy Watch or Ring and receive personalised insights and coaching such as an analysis of your sleep, activity and heart rate.

Personal data stays personal
Personal data stays personal

The Personal Data Engine combines and processes your primary data and provides tailored suggestions. It encrypts this data and saves it on your device with Knox Vault, making it inaccessible to anyone else. You can even monitor the security of other Galaxy devices right from your Galaxy smartphone.

Unrivaled Nightography video. Less noise, more clarity
Unrivaled Nightography video. Less noise, more clarity

Now you can shoot in improved 10-bit HDR for a more stunning videography experience. Our advanced AP also delivers more precise noise removal meaning you won't have to worry about grainy night footage again.

The sharpest details from Wide to Tele and even Ultra Wide
The sharpest details from Wide to Tele and even Ultra Wide

From Ultra Wide shots to our Telephoto camera, photos are clear and vivid at any angle. Our AI enhanced ProVisual Engine then improves colour and details for next-level clarity.

The most powerful processor customised for Galaxy
The most powerful processor customised for Galaxy

Introducing our most powerful processor, customised for Galaxy. With improved real-time ray tracing and Vulkan optimisation, dive deep into the action with ultra-smooth gameplay thanks to Snapdragon® 8 Elite Mobile Platform for Galaxy.

Clearer, more vivid viewing by ProScaler
Clearer, more vivid viewing by ProScaler

ProScaler enhances resolution by using advanced AI-algorithm processing to deliver a viewing experience in high definition without having to adjust the display settings.

Unparalleled battery life
Unparalleled battery life

Our pioneering mDNIe technology has been built into our custom-made AP, and with software optimisation, battery usage time is enhanced so you can enjoy hours of watching videos.

All new One UI 7, built for AI
All new One UI 7, built for AI

Get access to your Now Brief alerts, music and more from the Now Bar. The new home screen is all yours with highly-customisable layouts and new widgets. Live notifications let you monitor on-going activities such as voice recordings on the Now Bar, status bar or at the top of your notification panel.

Display
Display diagonal *
17.5 cm (6.9")
Screen shape
Flat
Display technology marketing name
Dynamic AMOLED 2X
Panel type
AMOLED
Display resolution *
3120 x 1440 pixels
Display number of colours
16 million colours
Maximum refresh rate
120 Hz
Display brightness
1500 cd/m²
Pixel density
500 ppi
Brand specific technologies
Always-on display
Rounded display corners
Yes
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
8 Elite
Processor cores
8
Processor boost frequency
4.47 GHz
Artificial Intelligence processor family
Qualcomm
Storage
RAM capacity *
12 GB
Internal storage capacity *
512 GB
Compatible memory cards *
Not supported
Camera
Rear camera sensor size
1/1.3"
Second rear camera sensor size
1/2.52"
Third rear camera sensor size
1/2.52"
Rear camera resolution (numeric) *
200 MP
Second rear camera resolution (numeric)
50 MP
Third rear camera resolution (numeric)
50 MP
Fourth rear camera resolution (numeric)
10 MP
Rear camera aperture number
1.7
Second rear camera aperture number
3.4
Third rear camera aperture number
1.9
Fourth rear camera aperture number
2.4
Rear camera pixel size
0.6 µm
Second rear camera pixel size
0.7 µm
Third rear camera pixel size
0.7 µm
Fourth rear camera pixel size
1.12 µm
Rear camera field of view (FOV) angle
85°
Second rear camera field of view (FOV) angle
22°
Third rear camera field of view (FOV) angle
120°
Digital zoom
100x
Front camera type *
Single camera
Front camera sensor size
1/3.2"
Front camera resolution (numeric) *
12 MP
Front camera aperture number
2.2
Front camera pixel size
1.12 µm
Front camera field of view (FOV) angle
80°
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
4320 x 7680 pixels
Maximum frame rate
240 fps
Resolution at capture speed
1280x720@30fps, 1920x1080@30fps, 1920x1080@60fps, 3840x2160@30fps, 3840x2160@60fps
Video recording modes
720p, 1080p, 2160p, 4320p
Rear camera type *
Quad camera
Auto focus
Yes
Image stabilizer
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Night mode
Yes
Panorama
Yes
Portrait mode
Yes
Slow motion mode
Yes
Slow motion rate
120fps, 240fps
Camera
Camera image formats supported
DNG, HEIF, JPEG
Network
SIM card capability *
Dual SIM
Mobile network generation *
5G
SIM card type *
NanoSIM + eSIM
3G standards *
UMTS, WCDMA
4G standard *
LTE-TDD & LTE-FDD
5G standard *
Sub6 FDD, Sub6 SDL, Sub6 TDD
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E (802.11ax), Wi-Fi 7 (802.11be)
Bluetooth *
Yes
Bluetooth version
5.4
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
700, 800, 850, 900, 1500, 1800, 1900, 2100, 2300, 2500, 2600 MHz
5G bands supported
700, 800, 850, 900, 1500, 1800, 1900, 2100, 2300, 2500, 2600, 3500, 3700 MHz
4G data rate (max)
2000 Mbit/s
5G data rate (max)
4.66 Gbit/s
Wi-Fi Direct
Yes
MIMO
Yes
Modulation
4096-QAM
Near Field Communication (NFC)
Yes
Ports & interfaces
USB port
Yes
USB connector type
USB Type-C
USB version
3.2 Gen 1 (3.1 Gen 1)
Headphone connectivity
USB Type-C
Messaging
Short Message Service (SMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Silver, Titanium, White
Colour name
Titanium Whitesilver
International Protection (IP) code
IP68
Performance
Fast charging
Yes
Wireless charging
Yes
Fingerprint reader
Yes
Face recognition
Yes
Navigation
GPS (satellite)
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Quasi-Zenith Satellite System (QZSS)
Yes
Position location *
Yes
Multimedia
Audio formats supported
3GA, AAC, AMR, APE, AWB, DFF, DSF, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, XMF
Video formats supported
3G2, 3GP, AVI, FLV, M4V, MKV, MP4, WEBM
Software
Platform *
Android
Operating system installed *
Android 15
Operating system fork
One UI 7.0
Battery
Removable battery
No
Battery capacity *
5000 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Barometer
Yes
Geomagnetic sensor
Yes
Hall sensor
Yes
Power
USB Type-C charging port
Yes
USB Power Delivery (USB PD)
Yes
USB Type-C required charging power (min) *
10 W
USB Type-C required charging power (max) *
45 W
Weight & dimensions
Width
77.6 mm
Depth
8.2 mm
Height
162.8 mm
Weight *
218 g
Packaging content
AC adapter included *
No
Stylus included
Yes