location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH105QPD5BGXEN Signage Display 2.67 m (105") Wi-Fi 500 cd/m² 5K Ultra HD Black Tizen 7.0 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH105QPD5BGXEN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH105QPD5BGXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095807201
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2025 10:13:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LH105QPD5BGXEN Signage Display 2.67 m (105") Wi-Fi 500 cd/m² 5K Ultra HD Black Tizen 7.0 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Black
  • - 2.67 m (105") 5120 x 2160 pixels 500 cd/m²
  • - 6 ms
  • - Ethernet LAN Wi-Fi
More>>>
Display
Panel type
VA
Display diagonal *
2.67 m (105")
Display resolution *
5120 x 2160 pixels
Display brightness *
500 cd/m²
HD type *
5K Ultra HD
Native aspect ratio
21:9
Response time
6 ms
Contrast ratio (typical)
4000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.1595 x 0.4785 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Ports & interfaces
HDMI ports quantity *
3
HDMI version
2.1
DVI port *
No
DisplayPorts quantity *
1
DisplayPort version
1.4
USB port *
Yes
USB ports quantity
3
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
RS-232 interface
Yes
Design
Placement supported *
Indoor
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
1000 x 400 mm
Performance
Operating hours (hours/days)
24/7
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
550 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Computer system
Internal memory
16 GB
Operating system installed
Tizen 7.0
Weight & dimensions
Display width
2484.3 mm
Display depth
48.1 mm
Display height
1068 mm
Display weight
55.6 kg
Packaging data
Package width
2668 mm
Package depth
275 mm
Package height
1190 mm
Package weight
78.1 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)