location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EM32DX Digital signage flat panel 80 cm (31.5") Wi-Fi Quad HD Grey, White 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM32DX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH32EMDIBGBXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095804323
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2025 12:38:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung EM32DX Digital signage flat panel 80 cm (31.5") Wi-Fi Quad HD Grey, White 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Digital signage flat panel Grey, White
  • - 80 cm (31.5") 2560 x 1440 pixels
  • - Wi-Fi
More>>>
Display
Display diagonal *
80 cm (31.5")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Ports & interfaces
USB port *
Yes
USB ports quantity
2
USB connector type
USB Type-C
Wi-Fi *
Yes
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Product colour *
Grey, White
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Bezel width (bottom)
1.39 cm
Bezel width (side)
1.39 cm
Bezel width (top)
1.39 cm
Bezel colour
Gray White
Performance
Purpose *
Commercial
Operating hours (hours/days)
24/7
Weight & dimensions
Display width
725.1 mm
Display depth
17.9 mm
Display height
420.5 mm
Display weight
2.4 kg
Packaging data
Package width
890 mm
Package depth
482 mm
Package height
57 mm
Package weight
4.4 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Battery
Battery capacity
4.6 Ah
Technical details
Compliance certificates
Electromagnetic Compatibility (EMC)
Other features
Bluetooth
Yes
Flash memory
8000 MB
Mobile operating systems supported
Android, iOS
On/off switch
Yes
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 3 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)
Danmark 1 distributor(s)