location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH49PMHPBGC/CI Signage Display Digital signage flat panel 124.5 cm (49") Wi-Fi 500 cd/m² Full HD Black Built-in processor Tizen 2.4 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH49PMHPBGC/CI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH49PMHPBGC/CI
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2025 11:15:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH49PMHPBGC/CI user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH49PMHPBGC/CI Signage Display Digital signage flat panel 124.5 cm (49") Wi-Fi 500 cd/m² Full HD Black Built-in processor Tizen 2.4 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 124.5 cm (49") 1920 x 1080 pixels 500 cd/m²
  • - Edge-LED BLU 8 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 20 W
More>>>
Display
LED backlighting type
Edge-LED BLU
Display diagonal *
124.5 cm (49")
Display resolution *
1920 x 1080 pixels
Display brightness *
500 cd/m²
HD type *
Full HD
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
4000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
10.7 billion colours
Pixel pitch
0.187 x 0.56 mm
Active display area (W x H)
1073.78 x 604 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
DVI port *
Yes
DVI-I ports quantity
1
DisplayPorts quantity *
2
DisplayPort version
1.2
USB port *
Yes
USB ports quantity
2
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Audio (L/R) in
1
Audio (L/R) out
1
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
1.1 cm
Bezel width (side)
9 mm
Bezel width (top)
9 mm
Performance
Purpose *
Universal
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Operating hours (hours/days)
24/7
HDCP
Yes
Performance
International Protection (IP) code
IP5X
Power
Power consumption (typical) *
98 W
Power consumption (sleep)
0.5 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
562.65 BTU/h
Energy efficiency scale
A++ to E
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Built-in processor *
Yes
Processor family
ARM Cortex
Processor model
A12
Processor frequency
1.3 GHz
Processor cores
4
Internal memory
2.5 GB
Internal storage capacity
8 GB
Operating system installed
Tizen 2.4
Video formats supported
AVC, AVS, H.263, H.264, HEVC, MPEG, MPEG1, MPEG2, MPEG4, VC-1, VP9
Audio formats supported
AC3, DTS
Image formats supported
JPEG
Weight & dimensions
Width
1096.9 mm
Depth
30.5 mm
Height
629.1 mm
Weight
13.2 kg
Packaging data
Package width
1214 mm
Package depth
157 mm
Package height
721 mm
Package weight
17.5 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Other features
System on Chip (SoC) type
Samsung SMART Signage Platform (SSSP) Gen 4
L2 cache
1024 KB
Memory clock speed
1866 MHz
User memory
4.25 GB
Picture-and-Picture
Yes
Quick start guide
Yes
Annual energy consumption
143 kWh
Energy efficiency class (old)
B
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung LH49PHFPMGC/CI Signage Display Digital signage flat panel 124.5 cm (49") LED Wi-Fi 700 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7 Samsung LH49PHFPMGC/CI Signage Display Digital signage flat panel 124.5 cm (49") LED Wi-Fi 700 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7
(show image)
LH49PHFPMGC/CI LH49PHFPMGC/CI 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH49DCHPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black 16/7 Samsung LH49DCHPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black 16/7
(show image)
LH49DCHPLGC LH49DCHPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH49PHFPMGC Signage Display Digital signage flat panel 124.5 cm (49") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7 Samsung LH49PHFPMGC Signage Display Digital signage flat panel 124.5 cm (49") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7
(show image)
LH49PHFPMGC LH49PHFPMGC 0.00
(excl. VAT)
0 (incl. VAT)