location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung OHDX 139.7 cm (55") Wi-Fi 3500 cd/m² Black Tizen 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OHDX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55OHDEBGBXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095845418
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2025 23:48:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung OHDX 139.7 cm (55") Wi-Fi 3500 cd/m² Black Tizen 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Outdoor Black
  • - 139.7 cm (55") 1920 x 1080 pixels 3500 cd/m²
  • - 6 ms
  • - Ethernet LAN Wi-Fi
More>>>
Display
Panel type
VA
Display diagonal *
139.7 cm (55")
Display resolution *
1920 x 1080 pixels
Display brightness *
3500 cd/m²
Touchscreen *
No
Native aspect ratio
16:9
Response time
6 ms
Contrast ratio (typical)
6000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.63 x 0.63 mm
Horizontal scan range
15 - 135 kHz
Vertical scan range
24 - 75 Hz
Haze rate
0%
Pixel frequency (max)
594 MHz
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
DVI port *
No
USB port *
Yes
USB ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
2
Wi-Fi *
Yes
RS-232 interface
Yes
HDBaseT input ports
1
Audio
Built-in speaker(s) *
No
Design
Placement supported *
Outdoor
Product colour *
Black
Screen shape
Flat
VESA mounting *
Yes
Panel mounting interface
1186 x 560 mm
Bezel width (bottom)
2.49 cm
Bezel width (side)
2.49 cm
Bezel width (top)
2.49 cm
Design
Bezel colour
Slate Black
Performance
Operating hours (hours/days)
24/7
HDCP
Yes
International Protection (IP) code
IP56
HDCP version
2.2
Power
Power consumption (typical) *
580 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Computer system
Computer system *
No
Built-in processor *
No
Operating system installed
Tizen
Operating system version
8.0
Weight & dimensions
Display width
1260.6 mm
Display depth
69 mm
Display height
731.4 mm
Display weight
36.7 kg
Packaging data
Package width
1398 mm
Package depth
191 mm
Package height
844 mm
Package weight
47.1 kg
Operational conditions
Operating temperature (T-T)
-30 - 50 °C
Operating relative humidity (H-H)
10 - 80%
Technical details
Audio out (mini jack)
1
Compliance certificates
Electromagnetic Compatibility (EMC)
Other features
Display brightness (peak)
4000 cd/m²
Bluetooth
Yes
Flash memory
8000 MB
RS-232 input ports
1
RS-232 output ports
1
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)
Danmark 1 distributor(s)