location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH55UHFHLBB/CI Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH55UHFHLBB/CI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55UHFHLBB/CI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801643922368
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2025 14:18:10
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sales sheet (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH55UHFHLBB/CI user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH55UHFHLBB/CI Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 139.7 cm (55") 1920 x 1080 pixels LED 700 cd/m²
  • - Direct-LED DID 8 ms
  • - Ethernet LAN
More>>>
Amplify image clarity in any environment
Amplify image clarity in any environment

Combined with a non-glare panel, the extreme narrow bezel video wall display is designed to help businesses create memorable content presentation even under ambient light. This panel evenly distributes light throughout the screen, eliminating glare while maintaining content vibrancy and accuracy.

Extend content presentation capabilities
Extend content presentation capabilities

Samsung†s video wall offers a powerful UHD viewing experience with minimal effort or additional equipment. As the first in the industry to have up to 5x5 wall configuration based on the use of DisplayPort 1.2 and HDMI ports, the display can project UHD content across multiple screens simultaneously.

Share accurate and uniform content
Share accurate and uniform content

Samsung’s multi-step factory calibration process tunes video walls to uniform brightness and color throughout multiple displays. In addition to rigorous factory calibration, users can also manage brightness and color uniformity with Samsung†s Color Expert Pro, a powerful free software program.

Cost saving mobile calibration with ease
Cost saving mobile calibration with ease

Samsung’s Color Expert Pro Mobile solution provides a quick and easy video wall calibration through a mobile camera. With the solution’s intuitive UI, even non-expert users can adjust up to 5x5 video wall’s white balance simultaneously without the need for additional equipment.

Enjoy continuous, long-term performance
Enjoy continuous, long-term performance

Samsung’s extreme narrow bezel video walls are engineered for long-term performance, eliminating maintenance expenses for users. The display features durable panels that offset backlight discrepancies while simultaneously protecting the display against heat and dust exposure.

Reliable content delivery for business
Reliable content delivery for business

Designed to maintain performance in various indoor environment conditions, Samsung†s video wall produces an engaging viewing experience with the elevated contrast ratios and brightness. With continuous 24/7 operations, the display enables vivid and reliable content delivery for every business need.

All-in-one box with versatile usability
All-in-one box with versatile usability

Backed by a Quad Core CPU, Signage Player Box allows for multi-source switching and a media player to coexist in a single box. Leveraging the embedded Samsung SMART Signage Platform, the box transforms video walls for faster information processing and easy content management with MagicINFO solution.

Highly configurable wall mounts
Highly configurable wall mounts

The user-friendly special wall mounts ensure easy installation of video walls through minimal steps. Sized to the dimensions of the video wall, the wall mount allows users to install the mount first and fit into the video wall, eliminating tedious efforts to measure and adjust the wall mount size.

Display
LED backlighting type
Direct-LED DID
Display diagonal *
139.7 cm (55")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
4000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0.63 x 0.63 mm
Active display area (W x H)
1209.6 x 680.4 mm
Display diagonal (metric)
138 cm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
USB port *
Yes
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
PC Audio in
Yes
RS-232 interface
Yes
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Performance
Purpose *
Universal
TV tuner integrated
No
Multi-display supported
Yes
HDCP
Yes
Power
Power consumption (typical) *
180 W
Power consumption (standby) *
0.5 W
Power
Power consumption (off)
0.5 W
Power consumption (max)
297 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
302.1 BTU/h
Energy efficiency scale
A+ to F
Computer system
Computer system *
No
Weight & dimensions
Width
1211.5 mm
Depth
96.3 mm
Height
682.3 mm
Weight
21 kg
Packaging data
Package width
1355 mm
Package depth
809 mm
Package height
320 mm
Package weight
27.4 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC, DisplayPort
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
FCC (USA) FCC Part 15, Subpart B class A, CE (Europe) EN55022, EN55024, VCCI (Japan) V-3 (CISPR22), KCC (Korea) : KN22, KN24, BSMI (Taiwan) : CNS13438 (CISPR22), C-Tick (Australia) : AS/NZS3548, (CISPR22), CCC(China) : GB9254-2008, GB17625.1-2012 UL (USA) : UL 60950-1, CSA (Canada) : CSA C22.2 No. 60950-1, TUV (Germany) : EN60950-1, NEMKO (Norway) : EN60950-1, KC (Korea) : K60950-1, CCC (China) : GB4943.1-2011, PSB (Singapore) : IEC60950-1, GOST (Russia) : IEC60950-1, EN55022, SIQ (Slovenia) : IEC60950-1, EN55022, PCBC (Poland) : IEC60590-1, EN55022, NOM (Mexico) : NOM-019-SCFI-1993, IRAM (Argentina) : IEC60950-1
Logistics data
Harmonized System (HS) code
85285210
Other features
Manual
Yes
Annual energy consumption
263 kWh
Energy efficiency class (old)
C
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung LH55UDEHLBB/CI Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7 Samsung LH55UDEHLBB/CI Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7
(show image)
LH55UDEHLBB/CI LH55UDEHLBB/CI 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55UDEBLBB/CI Signage Display Digital signage flat panel 139.7 cm (55") LED 500 cd/m² Full HD Black 24/7 Samsung LH55UDEBLBB/CI Signage Display Digital signage flat panel 139.7 cm (55") LED 500 cd/m² Full HD Black 24/7
(show image)
LH55UDEBLBB/CI LH55UDEBLBB/CI 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH46UDEHLBB Signage Display Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black 24/7 Samsung LH46UDEHLBB Signage Display Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black 24/7
(show image)
LH46UDEHLBB LH46UDEHLBB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55UDEHLBB Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7 Samsung LH55UDEHLBB Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7
(show image)
LH55UDEHLBB LH55UDEHLBB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55UDEBLBB Signage Display Digital signage flat panel 139.7 cm (55") LED 500 cd/m² Full HD Black 24/7 Samsung LH55UDEBLBB Signage Display Digital signage flat panel 139.7 cm (55") LED 500 cd/m² Full HD Black 24/7
(show image)
LH55UDEBLBB LH55UDEBLBB 0.00
(excl. VAT)
0 (incl. VAT)