location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung BE65C-H Digital signage flat panel 165.1 cm (65") LED Wi-Fi 4K Ultra HD Black Built-in processor Tizen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEC-H
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BE65C-H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH65BECHLGUXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094967043
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Feb 2025 12:41:41
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung BE65C-H Digital signage flat panel 165.1 cm (65") LED Wi-Fi 4K Ultra HD Black Built-in processor Tizen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 165.1 cm (65") 3840 x 2160 pixels LED
  • - High Dynamic Range 10+ (HDR10 Plus)
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s)
More>>>
Display
Display diagonal *
165.1 cm (65")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Touchscreen *
No
Native aspect ratio
16:9
Display diagonal (metric)
163.9 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10+ (HDR10 Plus)
Ports & interfaces
HDMI ports quantity *
3
DVI port *
No
USB port *
Yes
USB ports quantity
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Remote (IR) input
2
Digital audio optical out
1
Audio Return Channel (ARC)
Yes
RF input
2
Audio
Built-in speaker(s) *
Yes
Bluetooth audio
Yes
Number of built-in speakers
2
Design
Product design *
Digital signage flat panel
Product colour *
Black
Screen shape
Flat
VESA mounting *
Yes
Bezel type
3 Bezel-less
Bezel colour
Black
Stand type
Legs stand
Mounting type
Wall
Performance
Purpose *
Commercial
TV tuner integrated
Yes
Digital signal format system
DVB-C, DVB-S2, DVB-T2
Miracast
Yes
Browsing
Yes
Web browser
Yes
Sound mirroring
Yes
Wireless Dex support
Yes
Performance
Eco sensor
Yes
Web service
Microsoft 365
Remote power on
Yes
Power
Power consumption (typical) *
195 W
Power consumption (standby) *
0.5 W
Energy efficiency class (SDR)
G
Energy efficiency class (HDR)
G
Energy consumption (SDR) per 1000 hours
112 kWh
Energy consumption (HDR) per 1000 hours
187 kWh
Energy efficiency scale
A to G
Computer system
Built-in processor *
Yes
Operating system installed
Tizen
Weight & dimensions
Display width
1449.4 mm
Display depth
59.9 mm
Display height
830.3 mm
Display weight
20.6 kg
Packaging data
Package width
1606 mm
Package depth
184 mm
Package height
963 mm
Package weight
26.9 kg
Packaging content
Stand included
Yes
Stand colour
Black
Certificates
Certification
EMC Class B, 60065, 62368-1
Brand-specific features
Samsung technologies (AV/TV)
Buds Auto Switch, Crystal Processor 4K, Media Home, Samsung Business TV, Workspace
Other features
Bluetooth
Yes
Bluetooth version
4.2
Common interface (CI)
Yes
Common interface Plus (CI+)
Yes
Mobile operating systems supported
Android, iOS
Tuner type
Analog & digital
Panel Lock
Yes
Smart features
App casting, Screen sound to mobile
VXT player support
Yes
USB port lock
Yes
Brand Image Product code Product Stock Price from
Samsung LH55OMNDPGB/CI Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 1000 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7 Samsung LH55OMNDPGB/CI Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 1000 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7
(show image)
LH55OMNDPGB/CI LH55OMNDPGB/CI 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OM55N-D Digital signage flat panel 139.7 cm (55") VA Wi-Fi 1000 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7 Samsung OM55N-D Digital signage flat panel 139.7 cm (55") VA Wi-Fi 1000 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7
(show image)
LH55OMNDPGB/EN OM55N-D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Portugal 1 distributor(s)