location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH86WAFWLGCXEN interactive whiteboard 2.18 m (86") 3840 x 2160 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH86WAFWLGCXEN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH86WAFWLGCXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095984919
Category:
Large interactive display that connects to a computer. A projector projects the computer's desktop onto the board's surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
Interactive Whiteboards Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2025 07:52:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LH86WAFWLGCXEN interactive whiteboard 2.18 m (86") 3840 x 2160 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 2.18 m (86") IPS Black
  • - 4K Ultra HD 3840 x 2160 pixels
  • - 400 cd/m² 1200:1 8 ms
  • - Bluetooth Ethernet LAN
  • - VESA mounting 800 x 600 mm
More>>>
Unlimited Learning Possibilities
Unlimited Learning Possibilities

The interactive display WAF series, powered by Android OS, enhances education with Google services and a seamless annotation function. Instantly take notes at any moment and empower students to collaborate independently in separate zones, ushering in a new era of interactive education.

An intuitive UX that fits your needs
An intuitive UX that fits your needs

Powered by Android™
The WAF series offers familiarity to its users. It's compatible with other Android devices and provides a variety of widgets and an easily customizable home screen. These features create more flexibility in building an environment that suits various learning needs.

Effortless access to Google services
Effortless access to Google services

EDLA Certification
With an EDLA certification, the WAF series supports a variety of Google services like Google Play and YouTube. This access to major educational apps like Google Classroom leads to increased efficiency and enhanced communication with students.

Take notes instantly, anywhere on the screen
Take notes instantly, anywhere on the screen

Annotation On
The WAF series lets users take notes anytime with a simple press of the always-visible Annotation button. Whether watching a video or viewing any content, users can seamlessly annotate without interruptions, avoiding the need to capture images first and enhancing productivity.

Write independently, learn together
Write independently, learn together

Split Note Mode
The upgraded Note app allows up to four independent note zones on a single page, enabling multiple students to use the whiteboard simultaneously. Students can work in their own zones without affecting others, fostering both collaboration and individual learning.

Display multiple screens simultaneously
Display multiple screens simultaneously

Easy Multitasking
The split screen and multi-window, enable teachers to easily display information and multitask at the same time on the WAF series. This flexibility provides convenient access to all the screens required to create engaging learning environments.

Smart, wireless sharing on multiple devices
Smart, wireless sharing on multiple devices

Powerful Screen Sharing
The WAF series supports screen mirroring for up to nine devices, increasing student engagement. This feature ensures every student is included and engaged as content can be shared on both the large display and individual devices. It can be used on iOS, Mac, Windows, Android.

Better interaction with best-in-class multi-touch
Better interaction with best-in-class multi-touch

Multi-point touch drawing
Multiple users can write and draw on the whiteboard at the same time with the displays advanced multi-touch capabilities. Up to 40 simultaneous touchpoints are possible, allowing large groups of students and teachers to collaborate and learn together in a fun and natural way.

Switch pens without changing settings
Switch pens without changing settings

Dual Pen
The dual pen function enables the use of two different writing tools with no downtime. With the double-sided nib applied, users can effortlessly switch between two different colors on the front and back side of the pen – without needing to change the settings or interrupt the flow of the lesson.

Front panel controls for intuitive navigation
Front panel controls for intuitive navigation

Quick Access Controls
The WAF includes front-facing physical controls for quick access to frequently used functions. These intuitive controls allow users to operate the interactive display more efficiently, enhancing the overall user experience.

Convenient connectivity with USB-C
Convenient connectivity with USB-C

3-in-1 USB-C port
Connectivity is enhanced with the 3-in-1 USB-C port, enabling screen mirroring, touch control and external device charging (max. 65W). Teachers can simply connect to the USB Type-C port, allowing them to deliver interactive and engaging lessons without any hassle.

Accessible content for any class size
Accessible content for any class size

HDMI out
With the HDMI Out function, whiteboard screen content can be shared on a different and larger screen in the classroom. This feature ensures teachers can provide a real-time, interactive experience for students who can easily view the screen content regardless of where they sit in the classroom.

Use your favorite OS for the learning
Use your favorite OS for the learning

OPS (Open Pluggable Specification)
The OPS slot in the WAF series can transform the interactive display into a Windows device, eliminating the need for an extra PC or devices. Users will have access to all the features and functionalities they are familiar with from a standard computer, directly on the display.

Seamless management, efficient operations
Seamless management, efficient operations

Device Management Solution
The WAF series provides a device management solution[1] essential for advanced educational environments. This solution optimizes the remote management of whiteboard settings and applications, guaranteeing operational efficiency and stability.

Notify across multiple devices, immediately
Notify across multiple devices, immediately

Advanced Messaging
Send important messages across campuses, classrooms and public spaces immediately. Urgent communications are displayed on interactive whiteboards so students and other personnel are alerted in real time.

Display
Display diagonal *
2.18 m (86")
Display brightness
400 cd/m²
Display resolution
3840 x 2160 pixels
HD type
4K Ultra HD
Panel type
IPS
Contrast ratio (typical)
1200:1
Response time
8 ms
Touchscreen *
Yes
Touchscreen type
Infrared
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
493.5 x 493.5 mm
Haze rate
25%
Computer system
Operating system installed
Android
Operating system version
14
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Ethernet LAN
Yes
Ports & interfaces
HDCP
Yes
HDCP version
2.1
HDMI ports quantity
2
HDMI version
2.1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ergonomics
Product colour
Black
VESA mounting
Yes
Panel mounting interface
800 x 600 mm
Performance
Operating hours (hours/days)
12/7
Power
Power consumption (typical)
493 W
Power consumption (standby)
0.5 W
AC input voltage
100-240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width *
1961.8 mm
Depth
87.7 mm
Height *
1170 mm
Weight
62.5 kg
Packaging data
Package width
2095 mm
Package depth
185 mm
Package height
1265 mm
Package weight
74.1 kg
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)