location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH98BEDHLGUXEN Signage Display Digital signage flat panel 2.49 m (98") Wi-Fi 4K Ultra HD Black, Graphite Built-in processor Tizen 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH98BEDHLGUXEN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH98BEDHLGUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806097001713
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2025 12:52:10
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH98BEDHLGUXEN Signage Display Digital signage flat panel 2.49 m (98") Wi-Fi 4K Ultra HD Black, Graphite Built-in processor Tizen 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black, Graphite
  • - 2.49 m (98") 3840 x 2160 pixels
  • - Filmmaker Mode, High Dynamic Range 10+ (HDR10 Plus)
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 20 W
More>>>
Display
Display diagonal *
2.49 m (98")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Touchscreen *
No
Native aspect ratio
16:9
Display diagonal (metric)
247.7 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Filmmaker Mode, High Dynamic Range 10+ (HDR10 Plus)
Ports & interfaces
HDMI ports quantity *
3
USB port *
Yes
USB ports quantity
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Audio Return Channel (ARC)
Yes
Audio
Built-in speaker(s) *
Yes
RMS rated power
20 W
Audio output channels
2.0 channels
Enhanced Audio Return Channel (eARC)
Yes
Design
Product design *
Digital signage flat panel
Product colour *
Black, Graphite
Screen shape
Flat
Bezel type
3 Bezel-less
Stand type
Legs stand
Performance
Purpose *
Commercial
TV tuner integrated
Yes
Digital signal format system
DVB-C, DVB-S2, DVB-T2
Operating hours (hours/days)
16/7
Web browser
Yes
Power
Power consumption (typical) *
178 W
Power consumption (standby) *
0.5 W
Power
Energy efficiency class (SDR)
F
Energy efficiency class (HDR)
G
Energy consumption (SDR) per 1000 hours
178 kWh
Energy consumption (HDR) per 1000 hours
498 kWh
Energy efficiency scale
A to G
Computer system
Built-in processor *
Yes
Operating system installed
Tizen
Weight & dimensions
Width (with stand)
2181.1 mm
Depth (with stand)
63.5 mm
Height (with stand)
1244.1 mm
Weight (with stand)
51.8 kg
Packaging data
Package width
2369 mm
Package depth
275 mm
Package height
1404 mm
Package weight
72.1 kg
Packaging content
Stand included
Yes
Stand colour
Black
Brand-specific features
Samsung technologies (AV/TV)
4K Upscaling, Contrast Enhancer, Crystal Processor 4K, Media Home, Mobile Mirroring, Motion Xcelerator 120Hz, Object Tracking Sound Lite, Q-Symphony, Samsung Business TV
Features
Wall mountable
Yes
Technical details
Compliance certificates
Electromagnetic Compatibility (EMC)
Other features
Bluetooth
Yes
Bluetooth version
5.2
Common interface (CI)
Yes
Common interface Plus (CI+)
Yes
RF ports quantity
1
Tuner type
Analog & digital
Common interface Plus (CI+) version
1.4
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
Deutschland 3 distributor(s)
España 1 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)