location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LS34C650TANXGO computer monitor 86.4 cm (34") 3440 x 1440 pixels 4K Ultra HD LED White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS34C650TANXGO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS34C650TANXGO
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 13:29:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LS34C650TANXGO computer monitor 86.4 cm (34") 3440 x 1440 pixels 4K Ultra HD LED White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 86.4 cm (34") LED VA
  • - 4K Ultra HD 3440 x 1440 pixels 21:9
  • - 100 Hz 5 ms 350 cd/m² 3000:1
  • - AMD FreeSync Flicker-free technology
  • - 200 W
More>>>
Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
4K Ultra HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
5 ms
Screen shape *
Curved
Screen curvature rating
1000R
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Infinity DCR
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
5 ms
Viewable size, horizontal
79.7 cm
Viewable size, vertical
33.4 cm
Display diagonal (metric)
86 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
sRGB coverage (typical)
115%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Flicker-free technology
Yes
Smart modes
Custom, Eco, FPS, Game, Graphics, RPG, RTS, Sports
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
White
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Thunderbolt 3 ports quantity
2
Thunderbolt 4 ports quantity
2
Headphone out *
Yes
Ports & interfaces
Built-in KVM switch
Yes
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
No
Bluetooth
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Adjustable height (max)
12 cm
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt angle range
-2 - 20°
Picture-in-Picture
Yes
Power
Power consumption (typical) *
200 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1775293
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
806.6 mm
Depth (with stand)
241 mm
Height (with stand)
561.5 mm
Weight (with stand)
8.1 kg
Width (without stand)
806.6 mm
Depth (without stand)
125 mm
Height (without stand)
369.4 mm
Weight (without stand)
5.3 kg
Packaging data
Package width
807 mm
Package depth
367 mm
Package height
125 mm
Package weight
10.5 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
Thunderbolt, USB
Power cable length
1.5 m
Sustainability
Sustainability certificates
TCO
Other features
Brand specific technologies
Eye Saver