location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy S22 SM-S901BZWDQSB smartphone 15.5 cm (6.1") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 3700 mAh White Refurbished

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S22
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-S901BZWDQSB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-S901BZWDQSB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095960456
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2025 18:46:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy S22 SM-S901BZWDQSB smartphone 15.5 cm (6.1") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 3700 mAh White Refurbished
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15.5 cm (6.1") 2340 x 1080 pixels Gorilla Glass
  • - Samsung Exynos 2200 1.8 GHz
  • - 8 GB 128 GB
  • - 5G Dual SIM NanoSIM + eSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax) Bluetooth 5.2 Near Field Communication (NFC)
  • - Triple camera 50 MP 10 MP 12 MP
  • - Lithium-Ion (Li-Ion) 3700 mAh Wireless charging
  • - Android 12 One UI 4.1
More>>>
Display
Display diagonal *
15.5 cm (6.1")
Screen shape
Flat
Display technology marketing name
Dynamic AMOLED 2X
Panel type
OLED
Display glass type
Gorilla Glass
Gorilla Glass version
Gorilla Glass 7
Display resolution *
2340 x 1080 pixels
Display number of colours
16 million colours
Native aspect ratio
19.5:9
Contrast ratio (typical)
1000000:1
Maximum refresh rate
120 Hz
Display brightness
500 cd/m²
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10), High Dynamic Range 10+ (HDR10 Plus)
Touchscreen type
Capacitive
Pixel density
425 ppi
Rounded display corners
Yes
Processor
Processor family *
Samsung Exynos
Processor model *
2200
Processor architecture
ARM Cortex-A710+Cortex-A510
Processor cores
8
Processor boost frequency
2.8 GHz
Processor frequency *
1.8 GHz
Storage
User memory
101 GB
RAM capacity *
8 GB
Internal storage capacity *
128 GB
Camera
Rear camera resolution (numeric) *
50 MP
Second rear camera resolution (numeric)
10 MP
Third rear camera resolution (numeric)
12 MP
Rear camera aperture number
1.8
Second rear camera aperture number
2.4
Third rear camera aperture number
2.2
Optical zoom
3x
Digital zoom
30x
Front camera type *
Single camera
Front camera resolution (numeric) *
10 MP
Front camera aperture number
2.2
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
7680 x 4320 pixels
Maximum frame rate
960 fps
Resolution at capture speed
3840x2160@60fps, 7680x4320@24fps
Video recording modes
2160p, 4320p
Rear camera type *
Triple camera
Auto focus
Yes
Face detection
Yes
Image stabilizer
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Night mode
Yes
Panorama
Yes
Slow motion mode
Yes
Slow motion rate
960fps @HD, 240fps @FHD
Network
SIM card capability *
Dual SIM
Mobile network generation *
5G
SIM card type *
NanoSIM + eSIM
3G standards *
UMTS
4G standard *
LTE-TDD & LTE-FDD
5G standard *
Sub6, Sub6 SDL, Sub6 TDD
Voice over LTE (VoLTE) supported
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Bluetooth *
Yes
Bluetooth version
5.2
3G bands supported
850, 900, 1700, 1900, 2100 MHz
4G bands supported
850, 900, 1800, 1900, 2100, 2300, 2500, 2600 MHz
5G bands supported
700, 800, 850, 900, 1800, 2100, 2300, 2600, 3500, 3700 MHz
Tethering (modem-mode)
Yes
Network
MIMO
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port
Yes
USB connector type
USB Type-C
USB version
3.2 Gen 1 (3.1 Gen 1)
Headphone connectivity
USB Type-C
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
White
International Protection (IP) code
IP68
Protection features
Dust resistant, Water resistant
Housing material
Aluminium, Glass
Performance
Video call
Yes
Fast charging
Yes
Wireless charging
Yes
Graphics card
AMD Voyager
Fingerprint reader
Yes
Face recognition
Yes
Speakerphone
Yes
Vibrating alert
Yes
Refurbished
Yes
Refurbished grade
Grade B
Navigation
GPS (satellite)
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Quasi-Zenith Satellite System (QZSS)
Yes
Position location *
Yes
Multimedia
Audio system
Dolby Atmos
Software
Platform *
Android
Operating system installed *
Android 12
Operating system fork
One UI 4.1
App distribution platform
Google Play
Virtual assistant
Samsung Bixby
Battery
Battery technology
Lithium-Ion (Li-Ion)
Wireless Power Share
Yes
Removable battery
No
Battery capacity *
3700 mAh
Talk time (4G)
33 h
Browsing time (Wi-Fi)
17 h
Browsing time (4G)
15 h
Wireless audio playback time
57 h
Wireless video playback time
19 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Geomagnetic sensor
Yes
Hall sensor
Yes
Weight & dimensions
Width
70.6 mm
Depth
7.6 mm
Height
146 mm
Weight *
167 g
Certificates
Head SAR (EU)
1.21 W/kg
Body SAR (EU)
1.59 W/kg
Extremities SAR (EU)
2.71 W/kg
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
USB Type-C
SIM card ejector pin
Yes
Other features
Touchscreen
Yes
Repairability index
8.2