location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung VG-SCFA75TKBXC TV accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VG-SCFA75TKBXC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VG-SCFA75TKBXC show
Show alternative article codes used in the online market place
Category: TV Accessories Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2025 05:39:02
The date of the most recent change of this product data-sheet in Icecat.
More colours, more styles, more you
More colours, more styles, more you

Customisable Bezel
Designed to look just like the edges of a picture frame, it's never been easier to customise The Frame TV to work with your taste, space or simply the artwork on display.

Two stylish bezel designs
Two stylish bezel designs

Which bezel suits your taste? Modern types natural wood texture adds a hint of contemporary style to any home. And Bevelled type has a real metal finish, giving art a premium touch.

Compatible with any size of The Frame TV
Compatible with any size of The Frame TV

Customisable bezel frames are compatible with all 2021 - 2024 The Frame TVs.

Features
Product type *
Frame
Product colour
Wood
Material
Plastic
Easy to install
Yes
Display diagonal
190.5 cm (75")
Compatibility
LS03A
Weight & dimensions
Weight
670 g
Weight & dimensions
Top & bottom piece dimensions (WxDxH)
24.6 x 1685.5 x 19.7 mm
Left & right piece dimensions (WxDxH)
24.6 x 965.8 x 19.5 mm
Packaging data
Manual
Yes
Package width
1772 mm
Package depth
90 mm
Package height
94 mm
Package weight
1.17 kg
Country Distributor
Deutschland 2 distributor(s)
Danmark 1 distributor(s)