location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Bluetooth Mono Headset WEP185 Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Mono Headset WEP185
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WEP185EUEC
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2019 14:07:22
The date of the most recent change of this product data-sheet in Icecat.
Performance
Product type *
Headset
Headset type
Binaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0+EDR
Headphones
Acoustic system
Open
Battery
Rechargeable battery
Yes
Talk time
6 h
Standby time
110 h
Weight & dimensions
Weight
11 g
Other features
Compatibility
Telephone
Dimensions (WxDxH)
48 x 11 x 20.5 mm
Call management
Call receiving
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 11:53:09
Uk has collected 1 expert review for Samsung Bluetooth Mono Headset WEP185 Wireless Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Cdrinfo.com
Updated:
2013-11-16 11:53:09
Buying a brand new Bluetooth headset is not an easy choice, especially if you have high expectations, low budget and no time to look around. After my older Sony Ericsson BT failed, it was time to look for something lighter, cheaper and hopefully more...
Bottom line You must have at least a Bluetooth 1.1+ certified mobile phone in order to use the Samsung WEP185. Charging with the included adapter takes around 2.5 hours. The red light on the top changes to blue when charging finishes. This way you know charging h...
0%