location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo HD6574/50 coffee maker Fully-auto Pod coffee machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD6574/50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD6574/50 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103823261
Category:
Machine used to make coffee.
Coffee Makers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2025 03:44:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Senseo HD6574/50 coffee maker Fully-auto Pod coffee machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Pod coffee machine 1 L
  • - Coffee pod
  • - 7 cups 1.2 bar
  • - Adjustable coffee strength
  • - Cappuccino making
  • - 2650 W
  • - Black, Titanium
More>>>
Performance
Coffee maker type *
Fully-auto
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup
Capacity in cups *
7 cups
Maximum operating pressure
1.2 bar
Built-in grinder *
No
Adjustable coffee strength *
Yes
Number of coffee strength settings
2
Milk tank
Yes
Milk tank capacity
0.5 L
Number of spouts
2
Hot water system *
No
Heating system
Boiler
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
1 L
Coffee input type *
Coffee pod
Calc-clean function
Yes
Automatic anti-calc
Yes
Dishwasher-proof parts
Yes
Brewing time (1 cup)
45 s
Brewing time (2 cups)
75 s
Number of water boilers
1
Country of origin
Poland
Cooking functions & programs
Multi beverage *
Yes
Coffee making
No
Espresso making *
No
Cappuccino making *
Yes
Americano making
No
Ristretto making
No
Latte making
Yes
Latte Macchiato making
Yes
Mocha making
No
Lungo making
No
Caffe Crema making
Yes
Cooking functions & programs
Hot milk making
Yes
Tea making
No
Hot chocolate making
No
Chocolate milk making
No
Orzo making
No
Ergonomics
Housing material
Plastic
Control type *
Buttons
Built-in display *
No
Removable water tank
Yes
Product colour *
Black, Titanium
Removable drip tray
Yes
Cord length
0.8 m
Backlight buttons
Yes
Easy to clean
Yes
Calc indicator
Yes
Power
Power *
2650 W
AC input voltage
230 V
AC input frequency
50 Hz
Power consumption (max)
2650 W
Power consumption (standby)
0.25 W
Auto power off
Yes
Weight & dimensions
Width
218 mm
Depth
280 mm
Height
290 mm
Weight
2.6 kg
Technical details
Maximum cup height
13.5 cm
Other features
Spout material
Plastic
Drip tray material
Plastic
Pump pressure
1.2 bar
Country of production
Poland
On/off switch
Yes
Water tank material
Plastic
Cable length
0.8 m
Country Distributor
Deutschland 1 distributor(s)