location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo HD7857/20 coffee maker Fully-auto Pod coffee machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Senseo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7857/20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7857/20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103667278 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 20:58:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Senseo HD7857/20 coffee maker Fully-auto Pod coffee machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Pod coffee machine 1 L
  • - Coffee pod
  • - Adjustable coffee strength
  • - Cappuccino making
  • - 2650 W
  • - Silver
More>>>
Performance
Coffee maker type *
Fully-auto
Coffee capsule/pod system
Senseo
Built-in grinder *
No
Adjustable coffee strength *
Yes
Milk tank
No
Milk adding type
Automatic
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
1 L
Coffee input type *
Coffee pod
Brand compatibility
Senseo
Dishwasher-proof parts
Yes
Certification
Green Tick
Cooking functions & programs
Multi beverage *
Yes
Cappuccino making *
Yes
Latte making
Yes
Latte Macchiato making
Yes
Ergonomics
Control type *
Touch
Built-in display *
No
Product colour *
Silver
Removable drip tray
Yes
Cord length
0.8 m
Illuminated on/off switch
Yes
Adjustable cup stand height
Yes
Power
Power *
2650 W
AC input voltage
230 V
AC input frequency
50 Hz
Auto power off
Yes
Auto power off after (max)
15 min
Other features
Fully automatic
Coffee & Milk
A-box number of pieces
2 pc(s)
Spout material
Stainless steel
Number of jugs supported
2
Country Distributor
Deutschland 1 distributor(s)