location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-24LE250E-WH hospitality TV 61 cm (24") HD White 5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-24LE250E-WH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-24LE250E-WH show
Show alternative article codes used in the online market place
Category: Hospitality TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2024 19:27:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp LC-24LE250E-WH hospitality TV 61 cm (24") HD White 5 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED
  • - HD 1366 x 768 pixels 16:9
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - VESA mounting 75 x 75 mm
  • - 25 W
More>>>
Display
Display diagonal *
61 cm (24")
HD type *
HD
Display resolution *
1366 x 768 pixels
Display technology *
LED
LED backlighting type
Edge-LED
Screen shape
Flat
Native aspect ratio *
16:9
Display diagonal (metric)
60 cm
Smart modes
Hotel
Native refresh rate
100 Hz
Design
Product colour *
White
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
On/off switch
Yes
Performance
Smart TV *
No
Internet TV
No
Electronic Programme Guide (EPG)
Yes
Auto power off
Yes
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
HDMI ports quantity *
2
HDMI version
1.4
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio coaxial out
1
Ports & interfaces
PC in (D-Sub)
Yes
SCART ports quantity
1
VGA (D-Sub) ports quantity
1
Common interface (CI)
No
Common interface Plus (CI+)
Yes
Audio
Number of speakers
2
RMS rated power *
5 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Power
Power consumption (typical) *
25 W
Power consumption (standby)
0.24 W
Weight & dimensions
Width (with stand)
563 mm
Depth (with stand)
153 mm
Height (with stand)
381 mm
Width (without stand)
563 mm
Depth (without stand)
36 mm
Height (without stand)
345 mm
Weight (without stand)
5.55 kg
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
36 kWh
Energy efficiency class (old)
A
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Country Distributor
United Kingdom 1 distributor(s)