location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 40 Pin Female IDE to SATA Adapter Converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40 Pin Female IDE to SATA Adapter Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IDE2SAT25 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030832779 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 327617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:56:36
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com IDE2SAT25 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 40 Pin Female IDE to SATA Adapter Converter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: IDE
  • - Output interface: SATA
  • - 0.133 Gbit/s
  • - Black, Blue
More>>>
Ports & interfaces
Host interface *
IDE
Output interface *
SATA
Design
Internal *
Yes
Product colour
Black, Blue
Certification
FCC, TAA
Features
Chipset
Jmicron - JM20330
Data transfer rate (max)
0.133 Gbit/s
Technical details
Compliance certificates
CE, RoHS
Weight & dimensions
Width
30.5 mm
Depth
80.4 mm
Height
11 mm
Weight & dimensions
Weight
12.2 g
Packaging data
Cables included
SATA
Manual
Yes
Package width
173 mm
Package depth
143 mm
Package height
31 mm
Package weight
99 g
Logistics data
Harmonized System (HS) code
84733020
Products per master (outer) case
75 pc(s)
Master (outer) case width
350 mm
Master (outer) case length
690 mm
Master (outer) case height
310 mm
Brand Image Product code Product Stock Price from
StarTech.com IDE to SATA Hard Drive or Optical Drive Adapter - 40-Pin PATA to 2.5" SATA HDD/SSD/ODD Converter StarTech.com IDE to SATA Hard Drive or Optical Drive Adapter - 40-Pin PATA to 2.5" SATA HDD/SSD/ODD Converter
(show image)
IDE2SAT2 IDE to SATA Hard Drive or Optical Drive Adapter - 40-Pin PATA to 2.5" SATA HDD/SSD/ODD Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express to PCI Adapter Card StarTech.com PCI Express to PCI Adapter Card
(show image)
PEX1PCI1 PCI Express to PCI Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)
Nederland 1 distributor(s)