location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite C55-A-1HL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite C55-A-1HL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSCG6E-08X01CEN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2025 18:17:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite C55-A-1HL
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell White
  • - Intel® Pentium® 2020M 2.4 GHz Processor cores: 2
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 1 TB HDD DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 3.5 h
  • - Windows 8.1 64-bit
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:53:53
Uk has collected 12 expert reviews for Toshiba Satellite C55-A-1HL and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-18 02:53:53
The Toshiba Satellite C55-A-1N0 desktop replacement is one of the most powerful laptops under £500 we’ve ever tested.This is thanks to its brand new dual core 2.5GHz Intel Core i5-4200M processor, which can Turbo Boost up to 3.1GHz for a boost in performa...
Bottom line This is one of the most powerful desktop replacements you’ll find for less than £500...
100%
trustedreviews.com
Updated:
2014-05-18 02:53:53
What is the Toshiba Satellite C55-A-12U? We recently looked at a couple of Toshiba Satellite laptops, the Toshiba P50t-A-10U and the Toshiba S50t-A-118 . They had similar high-end specifications, retailed at £799 and £999, and looked at a glance very simi...
Good Excellent value, Strong performance, Good keyboard...
Bad Very poor battery life, Low quality, non touch screen, Plasticky look and feel...
Bottom line This is a cheap and cheerful laptop that's fast but with a short battery life. It has a few too many flaws to recommend it outright, but don't rule it out as a cheap student or family laptop...
70%
notebookcheck.net
Updated:
2014-05-18 02:53:53
An Intel Core i5 3230M (2x 2.6 - 3.2 GHz, Hyper Threading, TDP: 35 W) alongside a dedicated nVidia GeForce GT 740M graphics solution with 2 GB of memory make Toshiba's Satellite C55-A-1D5 to a multimedia laptop . Our benchmarks prove that this combination...
Good Suitable for games in medium to high settings, Sufficient power for demanding software, Richincolor screen...
Bad Might be too slow for future games in the midterm, Inferior keyboard, Short battery runtime, Fullplastic casing...
Bottom line The test leaves us with mixed feelings about Toshiba's C55-A-1D5. It is a plastic gadget whose overall impression fits exactly with the low price of only about 600 Euros (~$813). The weight, a moderately robust plastic casing, the inferior input devices a...
76%
pcworld.com_techhive.com
Updated:
2015-09-05 07:47:36
Bargain back-to-school laptops exist for a reason: Not everybody can afford a $2,000 laptop. Honestly, most people don't even need a $2,000 laptop.For this set of reviews, we're looking at the other end of the spectrum—basic laptops that let you work and...
80%