location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite C50-B-137

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite C50-B-137
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSCMLE-02J002EN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2025 18:27:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite C50-B-137
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Celeron® N2830 2.16 GHz Processor cores: 2
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3L-SDRAM 1333 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 6 h
  • - Windows 8 64-bit
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 15:51:07
Uk has collected 5 expert reviews for Toshiba Satellite C50-B-137 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-01-17 15:51:07
Toshiba has been showing off a bit recently, introducing new models such as its stylish Kira Ultrabook, and the thoroughly over-the-top 4K display of its P50 laptop . However, the company still tends to focus most of its efforts on what it calls the 'valu...
Bottom line It's not going to turn any heads, but the C50-B-IIL provides a perfectly usable laptop at a very competitive price. Its performance, screen quality and battery life match those of other budget laptops we've seen costing £400 - £500, making the C50 a good...
70%
au.pcmag.com
Updated:
2019-12-12 08:06:57
The Toshiba Tecra C50-B1503 ($699.99) is an SMB laptop with solid components and practical looks at reasonable price. Sometimes you just need a laptop to do the job, and that's what you've got here. It's not too expensive, and it has the power and battery...
Good Affordable, Good battery life, Windows 7 Pro with Windows 8,1 Pro license, 802,11ac Wi-Fi and Bluetooth 4,0, Numeric keypad, Very little bloatware...
Bad Modest 1,366-by-768 screen doesn't support touch, Somewhat slick keys, Short space bar...
Bottom line The Toshiba Tecra C50-B1503 is a simple, business-focused laptop with good battery life, plenty of features, and a nice price...
80%
techworld.com
Updated:
2015-01-17 15:51:07
Toshiba has been showing off a bit recently, introducing new models such as its stylish Kira Ultrabook, and the thoroughly over-the-top 4K display of its P50 laptop . However, the company still tends to focus most of its efforts on what it calls the 'valu...
Bottom line It's not going to turn any heads, but the C50-B-IIL provides a perfectly usable laptop at a very competitive price. Its performance, screen quality and battery life match those of other budget laptops we've seen costing £400 - £500, making the C50 a good...
0%