location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite M50D-A-10N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite M50D-A-10N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSKPSE-00K016EN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 10:42:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite M50D-A-10N
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - AMD A6 A6-5200 2 GHz Processor cores: 4
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1333 MHz 1 x 2 + 1 x 4 GB
  • - 750 GB HDD
  • - AMD Radeon HD 8400
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 5.5 h
  • - Windows 8.1 64-bit
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:47:28
Uk has collected 15 expert reviews for Toshiba Satellite M50D-A-10N and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
notebookcheck.net
Updated:
2014-05-18 02:47:28
Nowadays, there is no lack of 15.6-inch office notebooks. Every manufacturer offers many models covering the whole price range. With the Satellite M50D-A-10K, Toshiba added a slim 500 Euros (~$677) model to its line-up. The notebook is not unknown to us...
Good two years warranty, fast hard drive, good battery life...
Bad Fan whistles at higher speeds, dark, lowcontrast screen...
Bottom line The CPU performance of the Toshiba Satellite M50D-A-10K is sufficient for simple tasks like surfing, Skype, writing, and watching videos. The big hard drive offers a lot of space for personal data and works quite fast. Furthermore, the buyer gets a decent...
76%