location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite P870-11N Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Dutch Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P870-11N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPLBE-01C00EDU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 10:21:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite P870-11N Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Dutch Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Silver
  • - Intel® Core™ i7 i7-3610QM 2.3 GHz Processor cores: 4
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 640 GB HDD Blu-Ray ROM
  • - NVIDIA® GeForce® GT 630M 2 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 4.5 h
  • - Windows 7 Home Premium 64-bit
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:39:11
Uk has collected 2 expert reviews for Toshiba Satellite P870-11N Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Dutch Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-08-05 16:39:11
The Satellite P870 (PSPLFA-01C001) is the big boy in Toshiba's notebook range, and it's designed for those of you want a large and luxurious computer for the home. It has a big, 17.3in screen, a full-sized keyboard, a good array of ports, and it even h...
Good Fast performance, Good overall style, Comfortable to use...
Bad Screen isn’t full HD, Storage configuration could be better for the price, Wi-Fi is single-band only...
Bottom line The Satellite P780 offers great performance and plenty of style, and it's very comfortable to use. It has some drawbacks as far as its screen, storage and Wi-Fi are concerned, but it's still a versatile system that's suitable for pretty much any home c...
75%