location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust PW-5250 power supply unit 420 W 24-pin ATX ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PW-5250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14995 show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:02:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trust PW-5250 power supply unit 420 W 24-pin ATX ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 420 W
  • - Motherboard power connector: 24-pin ATX
  • - PC ATX
  • - 12 cm
More>>>
Power
Total power *
420 W
Ports & interfaces
Motherboard power connector *
24-pin ATX
ATX Power connector (24-pin)
Yes
Connector(s)
4-pin 12V
Performance
Purpose *
PC
Performance
Power supply unit (PSU) form factor *
ATX
ATX version
2.0
Noise level
26 dB
Design
Fan diameter
12 cm
Packaging data
Manual
Yes
Other features
Operating voltage
12 V
Brand Image Product code Product Stock Price from
Trust 16479 power supply unit 520 W Grey Trust 16479 power supply unit 520 W Grey
(show image)
16479 16479 0.00
(excl. VAT)
0 (incl. VAT)
Trust 16480 power supply unit 570 W Grey Trust 16480 power supply unit 570 W Grey
(show image)
16480 16480 0.00
(excl. VAT)
0 (incl. VAT)
Trust PW-5110 power supply unit 370 W ATX Trust PW-5110 power supply unit 370 W ATX
(show image)
14885 PW-5110 0.00
(excl. VAT)
0 (incl. VAT)
Trust PW-5150 power supply unit 370 W ATX Grey Trust PW-5150 power supply unit 370 W ATX Grey
(show image)
14886 PW-5150 0.00
(excl. VAT)
0 (incl. VAT)
Trust PW-5100 power supply unit ATX Trust PW-5100 power supply unit ATX
(show image)
14460 PW-5100 0.00
(excl. VAT)
0 (incl. VAT)