location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Senseo HD6553/65 coffee maker Drip coffee maker 0.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Senseo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD6553/65
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD6553/65 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389014185 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2025 03:10:58
The date of the most recent change of this product data-sheet in Icecat.
Philips HD6553/65 user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Eco passport (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Senseo HD6553/65 coffee maker Drip coffee maker 0.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Drip coffee maker 0.7 L
  • - Coffee pod
  • - 2 cups 1 bar
  • - Hot water system
  • - Coffee making
  • - 1450 W
  • - Black
More>>>
Performance
Two cups at once
Yes
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup
Capacity in cups *
2 cups
Maximum operating pressure
1 bar
Built-in grinder *
No
Adjustable coffee strength *
No
Hot water system *
Yes
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
0.7 L
Coffee input type *
Coffee pod
Dishwasher-proof parts
Yes
Country of origin
Poland, Romania
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Espresso making *
No
Cappuccino making *
No
Ergonomics
Housing material
Plastic
Control type *
Buttons
Built-in display *
No
Product colour *
Black
Ergonomics
Removable drip tray
Yes
Cord length
0.8 m
Reservoir for brewed coffee material
Plastic
Power
Power *
1450 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Power consumption (standby)
0.26 W
Auto power off
Yes
Auto power off after (max)
30 min
Weight & dimensions
Width
213 mm
Depth
315 mm
Height
330 mm
Weight
1.7 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
230 mm
Package depth
392 mm
Package height
365 mm
Package weight
2.3 kg
Packaging content
Manual
Yes
Milk frother included
Yes
Country Distributor
Deutschland 1 distributor(s)