location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM5808HA matrix switcher AV matrix switcher 58.1 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM5808HA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM5808HA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792013942 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2025 19:40:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VM5808HA user manual (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Features
Product type *
AV matrix switcher
Data transfer rate
6.75 Gbit/s
Maximum pixel clock
225 MHz
Maximum resolution
1920 x 1080 pixels
HDCP
Yes
HDCP version
1.4
3D
Yes
Firmware upgradeable
Yes
Extended display identification data (EDID)
Yes
Supported resolutions
640 x 480 @ 60/72/75 Hz 1280 x 720p 60 Hz (16:9) 800 x 600 @ 56/60/72/75 Hz 1920 x 1080i 60 Hz (16:9) 1024 x 768 @ 60/70/75 Hz 1920 x 1080p 60 Hz (16:9) 1280 x 800 @ 60 Hz 720 x 576p 50 Hz (4:3) / (16:9) 1280 x 1024 @ 60/75 Hz  1280x720p 50Hz (16:9) 1366 x 768 @ 60 Hz 1920 x 1080i 50 Hz (16:9) 1400 x 1050 @ 60 Hz 1440 x 900 @ 60 Hz 1600 x 1200 @ 60 Hz 1680 x 1050 @ 60 Hz 1920 x 1080 @ 60 Hz 1920 x 1200 @ 60 Hz (Reduced Blanking) 640 x 480p 60 Hz (4:3)
Design
Housing colour
Black
Housing material
Metal
Rack mounting
Yes
Rack capacity
1U
On/off switch
Yes
Display
Built-in display *
No
Ports & interfaces
HDMI input ports quantity
8
Ports & interfaces
HDMI output ports quantity
9
Ethernet LAN (RJ-45) ports
1
RS-232 ports
1
Audio (L/R) out
1
Power
Power consumption (max) *
58.1 W
Power consumption (typical)
56.6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Heat dissipation
265 BTU/h
Heat dissipation (max)
272 BTU/h
Logistics data
Country of origin
Taiwan
Weight & dimensions
Width
378.2 mm
Depth
432.4 mm
Height
44 mm
Weight
5.54 kg
Packaging content
Cables included
AC
Rack mount kit
Yes
Manual
Yes
Brand Image Product code Product Stock Price from
ATEN VM5404HA matrix switcher AV matrix switcher 35.7 W ATEN VM5404HA matrix switcher AV matrix switcher 35.7 W
(show image)
VM5404HA VM5404HA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)