location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J825DW multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J825DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J825DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766700450
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:29:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-J825DW multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - A4 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB RISC 192 MHz
  • - 9.39 kg
More>>>
Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 6000 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Economical printing
Yes
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Time to first copy (colour, normal)
24 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 355 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File, Image, OCR, USB
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
36 bit
Output colour depth
24 bit
Greyscale levels
256
Film scanning
No
Fax
Faxing *
Colour faxing
Fax resolution (black)
203 x 392 DPI
Modem speed
33.6 Kbit/s
Fax memory
400 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
200 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Fax coding methods
MH, MMR, MR
Caller ID
Yes
Features
Digital sender
No
Number of print cartridges *
4
Page description languages
GDI
All-In-One-multitasking
Yes
Country of origin
China
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
15 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Letter
Photo paper sizes (imperial)
4x6, 5x7, 5x8, 8x10, 8.5x11
Borderless printing media sizes
4x6, 5x7, A4, A6, Letter
Auto Document Feeder (ADF) media weight (imperial)
29 - 40.8 kg (64 - 90 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA-TKIP, WPA2-PSK, WPS
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, SDXC
Processor family
RISC
Processor frequency
192 MHz
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
24 W
Power consumption (standby)
6.5 W
Power consumption (off)
2.5 W
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
260 mm
Depth
470 mm
Height
480 mm
Weight
9.39 kg
Packaging data
Package weight
10.9 kg
Packaging content
Drivers included
Yes
Bundled software
Brother MFL-Pro Suite Brother ControlCentre4 (Win) Nuance® Paperport® 12 SE + OCR (Win) Reallusion® FaceFilter Studio (Win8) Brother ControlCentre2 (Mac) NewSoft® Presto!® PageManager9 (Mac)
Other features
PictBridge
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08 02:07:20
Uk has collected 28 expert reviews for Brother MFC-J825DW multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-08 02:07:11
Brother's MFC-J825DW colour inkjet multifunction printer (print/scan/copy/fax) is a budget-friendly choice for your small or home office, enhanced by a few higher-end features - namely, CD/DVD printing and some web connectivity. A two-year warranty swe...
Bottom line An inkjet multifunction printer bedecked with a few advanced features, the Brother MFC-J825DW is a worthy contender for your low-volume, small-office bucks. The Kodak ESP Office 2170 offers cheaper inks, but it's much slower and lacks automatic duplexi...
70%
digitalversus.com
Updated:
2011-10-20 22:06:13
This printer is responsive in all modes. 45 seconds from off position, 15 seconds from standby and 11 seconds when on. This is fast, even faster than the old generation if the results for the previous model, the Brother MFC-795CW, are anything to go by...
Good 4in1 wifi and doublesided, Cost per page with XL cartridges: 9.8 pence, Touchscreen, Fast, CD/DVD and Bluray printing...
Bad Print quality could be improved, Cost per page with standard cartridges: 19.9 pence, Impractical paper loader, Paper jam risk...
Bottom line The main pluses: hardware, design and price/quality ratio. The Brother MFC-J825DW is cheap to buy and the cost per page reasonable. Perfection is still out of its grasp however, notably when it comes to print quality...
80%
trustedreviews.com
Updated:
2011-11-10 15:37:06
Brother has been making neat, well-featured all-in-ones for many years and each new generation gets more refined and useful, though the core piezo inkjet engine is still much the same as before. The MFC-J825DW is near the top end of its new range and incl...
Good iPrint&Scan for easy phone transfer, Fast print and copy for class, CD/DVD direct print...
Bad Pale colour copies, Fiddly photo paper tray, Plain paper print quality only average...
70%
macworld.co.uk
Updated:
2012-01-01 01:03:40
It’s not as sleek as the HP Envy 110, but Brother’s new MFC-J825DW is still pretty neatly designed considering that it crams a printer, scanner, copier and fax machine into its compact black chassis. It measures about 180 x 405 x 378mm, so it’s a good...
Good Compact, four-in-one printer; good text and photo output at respectable speeds; reasonably priced ink...
Bad Needs software update for Lion and AirPrint...
Bottom line The MFC-J825DW uses the four standard cyan, magenta, yellow and black inks, with each one supplied in separate cartridges to reduce waste. Like most manufacturers, Brother supplies these in different sizes, but quoted us quite reasonable figures of around...
80%
goodgearguide.com.au
Updated:
2012-02-10 01:09:58
The Brother MFC-J825W, at $229, represents the higher end of home office multifunction inkjet printers. As you’d expect it’s got every feature that this price-point demands: an automatic document feeder, a split photo/plain paper tray, scan/copy/fax bu...
Good Feature-packed, Limited Web connectivity...
Bad Low paper capacity...
Bottom line The Brother MFC-J825DW has a bevy of features for its reasonable asking price -- fax, memory card and USB printing, dual paper inputs including an automatic document feeder, a 3.3in touchscreen -- and is only let down by its lower-than-expected paper capa...
85%
expertreviews.co.uk
Updated:
2013-04-18 01:05:09
The MFC-J825DW is one of the most fully-featured inkjet MFPs in Brother's range. It can print, scan, copy and fax, connect to wired or wireless networks, and print photos directly from a memory card. Duplex (double-sided) printing is standard too, as i...
Bottom line With its comprehensive set of features this MFP is a jack of all trades. It's pretty quick, but the results are unremarkable...
40%
macworld.com.au
Updated:
2013-07-17 01:47:29
It’s outclassed as a photo printer but Brother’s MFC-J825DW doesn’t even offer much in the way of advanced office features to help it stand out from the bunch (includes , and ).This inkjet A4 printer, copier, scanner and fax relies on four ink tanks r...
Good Great cloud features...
Bad Disappointing photos, $229...
Bottom line Brother's MFC-J825DW really is a jack-of-all-trades but master of none. Whatever your needs, it's hard to recommend it over the competition...
50%
apcmag.com
Updated:
2014-03-20 01:19:38
This compact multifunction device is well featured and cleverly designed. For example, the carrier for printing CDs fits into the scanner cover when not in use, and the paper tray is a two-tier arrangement -- the photo paper carrier slides forward when...
70%
pcworld.com_techhive.com
Updated:
2011-10-08 02:07:13
Brother's new $150 (as of September 27, 2011) MFC-J825DW color inkjet multifunction printer (print/scan/copy/fax) is a budget-friendly choice for your small or home office, enhanced by a few higher-end features--namely, CD/DVD printing and some Web con...
Good Peppy speed, CD/DVD printing...
Bad Mediocre scan quality, No automatic duplex scanning...
70%
printercomparison.com
Updated:
2011-10-08 02:07:16
Brother introduced four new all-in-one inkjet models targeted at the small office, home office market a few weeks ago just in time for the back-to-school frenzy.Today, we'll be sharing our full review of the flagship model of the new series, the MFC-J...
Bottom line The Brother MFC-825dw blows the MFC-J6710dw out of the water in print quality, print reliability and price while continuing to offer plenty of features such as a touchscreen, front side USB port, automatic duplexing, web connected applications and buil...
80%
computershopper.com
Updated:
2011-10-12 01:15:58
We're noticing a pleasing trend in the market for color-inkjet all-in-one (AIO) printers—pleasing for buyers, anyway. These machines that do everything (print, copy, scan, and fax) keep on getting smaller and cheaper, all the while packing...
Good Prints, copies, scans well, Strong performance, Loaded with features for the price...
Bad Subpar image copying, Slightly pricey ink, Slow when printing pages in reverse order...
Bottom line This peppy little $149 all-in-one printer has all the features home businesses and small offices look for. It's a great value if you can stomach the slightly high ink costs...
90%
pcmag.com
Updated:
2011-10-15 01:14:32
The Brother MFC-J825DW ($150 street), also available as the MFC-835DW with only superficial differences, manages to largely match expectations for a Brother inkjet multi-function printer (MFP) while also providing a few surprises. Brother inkjets at ro...
Good Prints, scans, copies, faxes, Automatic document feeder, Connects with selected Web sites including Picasa and Google Docs...
Bad Low paper capacity, No paper handling options, Text quality is a touch below par for inkjet MFPs...
Bottom line The Brother MFC-J825DW offers a long list of features for both home and office needs, making it a strong contender for the dual role of home and home office MFP...
80%
macworld.com
Updated:
2011-10-20 22:06:16
Brother's new $150 MFC-J825DW color inkjet multifunction printer (print/scan/copy/fax) is a budget-friendly choice for your small or home office, enhanced by a few higher-end features, namely CD/DVD printing and some Web connectivity. A two-year warran...
Good CD/DVD printing, * Peppy speed...
Bad No automatic duplex scanning, * Mediocre scan quality...
60%
infoworld.com
Updated:
2011-11-29 17:42:38
Ranging from $150 to $300, these inkjets handle printing, scanning, and good old fashioned faxing at prices that almost make it seem you're getting the faxing for free. Many include CD and DVD printing, wireless networking, automatic document feeders...
90%
apcmag.com
Updated:
2012-03-28 01:04:09
This compact multifunction device is well featured and cleverly designed. For example, the carrier for printing CDs fits into the scanner cover when not in use, and the paper tray is a two-tier arrangement -- the photo paper carrier slides forward when...
70%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)