location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Fotocartridge BCI-3EPB refill ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fotocartridge BCI-3EPB refill
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAN22137 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:34:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Fotocartridge BCI-3EPB refill ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
More>>>
Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Colour
No
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Other features
Maximum duty cycle
310 pages per month
Brand Image Product code Product Stock Price from
Greenman C3MP ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow Greenman C3MP ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow
(show image)
C3MP C3MP 0.00
(excl. VAT)
0 (incl. VAT)
Greenman C3M ink cartridge 1 pc(s) Magenta Greenman C3M ink cartridge 1 pc(s) Magenta
(show image)
C3M C3M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman C3C ink cartridge 1 pc(s) Cyan Greenman C3C ink cartridge 1 pc(s) Cyan
(show image)
C3C C3C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman C3PB ink cartridge 1 pc(s) Standard Yield Black Greenman C3PB ink cartridge 1 pc(s) Standard Yield Black
(show image)
C3PB C3PB 0.00
(excl. VAT)
0 (incl. VAT)
Greenman C3PC ink cartridge 1 pc(s) Cyan Greenman C3PC ink cartridge 1 pc(s) Cyan
(show image)
C3PC C3PC 0.00
(excl. VAT)
0 (incl. VAT)
Greenman C3PM ink cartridge 1 pc(s) Magenta Greenman C3PM ink cartridge 1 pc(s) Magenta
(show image)
C3PM C3PM 0.00
(excl. VAT)
0 (incl. VAT)
Greenman C3B ink cartridge 1 pc(s) Black Greenman C3B ink cartridge 1 pc(s) Black
(show image)
C3B C3B 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-3EC ink cartridge 1 pc(s) Original Cyan Canon BCI-3EC ink cartridge 1 pc(s) Original Cyan
(show image)
4480A002 BCI-3EC 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-3E CYA ink cartridge Original Cyan Canon BCI-3E CYA ink cartridge Original Cyan
(show image)
4480A257 BCI-3E CYA 0.00
(excl. VAT)
0 (incl. VAT)
Canon Cartridge BCI-3E Photo Cyan ink cartridge Original Canon Cartridge BCI-3E Photo Cyan ink cartridge Original
(show image)
4483A207 Cartridge BCI-3E Photo Cyan 0.00
(excl. VAT)
0 (incl. VAT)