location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XD1J77351 headphones/headset Wired In-ear Office/Call center USB Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XD1J77351
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XD1J77351
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892059837 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 16:18:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XD1J77351 headphones/headset Wired In-ear Office/Call center USB Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center In-ear Headset
  • - Wired USB connectivity
  • - Intraaural 100 - 20000 Hz 32 Ω 110 dB
  • - Microphone type: In-line
More>>>
Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Control unit type
In-line control unit
Cable length
1.2 m
Cable colour
Black
Certification
CB cTUVus FI TUV-merkteken FCC VCCI KC CE EMC
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-C
Headphones
Maximum input power
5 mW
Ear coupling *
Intraaural
Headphone frequency
100 - 20000 Hz
Impedance
32 Ω
Headphones
Headphone sensitivity
110 dB
Driver unit
9 mm
Microphone
Microphone type *
In-line
Microphone frequency
100 - 10000 Hz
Battery
Battery operated
No
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Weight & dimensions
Weight
12 g
Packaging data
Package width
122 mm
Package depth
56 mm
Package height
25 mm
Package weight
50 g
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)