location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 330 Wireless Mouse and Keyboard Combination

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
330 Wireless Mouse and Keyboard Combination
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2V9E6AA#AC3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029648884 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 10:19:09
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 330 Wireless Mouse and Keyboard Combination
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - RF Wireless
  • - English
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
  • - 2 pc(s)
More>>>
Quick is just your type

This chiclet-style keyboard's design is sleek. The low-profile design keeps keystrokes quick, comfy, and quite accurate... just your type.

Keystroke of genius

Num pad and common controls are integrated with 12 shortcut combos with the Fn key—music, movies, volume, homepage, bookmarks, and email. Now that's a shortcut above.

No strings attached

Roam free from wires, clutter, and judgment with a 2.4 GHz wireless connection via simple dongle.

Looks good, feels good

This keyboard and mouse are ergonomically designed to fit your natural comfortable position. Left, right, and scroll wheel mouse buttons keep your motions in control.

Precisely right

With its 1600 DPI optical sensor, this mouse works on almost any surface with astounding accuracy. Stash it in your bag with your laptop and you'll be good to go.

Let there be LED

LED indicators illuminate Number Lock, Caps Lock, and Scroll Lock so you don't have to guess what's on or off. One less thing.

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard language *
English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Design
Backlight *
No
Product colour *
Black
HP segment
Home
Power
Power source type *
Battery
Keyboard battery type
AAA
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Buttons quantity
2
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Mouse
Mouse battery type
AAA
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 195161923722; (ABU) 197029648846
HP GTIN (EAN/UPC)
195161923722, 197029648846
Weight & dimensions
Keyboard dimensions (WxDxH)
425.8 x 146.1 x 26.8 mm
Keyboard weight
420 g
Mouse dimensions (WxDxH)
103 x 61.1 x 34 mm
Mouse weight
50 g
Weight
420 g
Packaging data
Package width
505 mm
Package depth
150 mm
Package height
40 mm
Package weight
720 g
Packaging content
Number of products included *
2 pc(s)
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true