location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE6920ATC KVM extender Transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE6920ATC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE6920ATC
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2025 11:11:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN KE6920ATC user manual (40.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KE6920ATC KVM extender Transmitter & receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmitter & receiver
  • - Wired
  • - Maximum digital resolution: 2560 x 2048 pixels
  • - Material: Metal
  • - Transmitter video port type: DVI-D Transmitter local keyboard/mouse port type: USB
  • - Receiver local video port type: DVI-D Receiver local keyboard/mouse port type: USB
  • - PC Audio in PC Audio out
  • - Black
More>>>
Features
Type *
Transmitter & receiver
Connectivity technology *
Wired
Maximum digital resolution
2560 x 2048 pixels
Maximum refresh rate
60 Hz
Product colour
Black
Material
Metal
LED indicators
Yes
Transmitter
Transmitter video port type
DVI-D
Transmitter local keyboard/mouse port type
USB
RJ-45 ports quantity (transmitter)
1
Receiver
Receiver local video port type
DVI-D
Receiver local keyboard/mouse port type
USB
RJ-45 ports quantity (receiver)
1
Ports & interfaces
USB port type
USB Type-A/USB Type-B
USB data transfer rates
480 Mbit/s
RS-232 ports
3
RJ-45 ports quantity
3
Ports & interfaces
Installed SFP+ modules quantity
4
PC Audio in
Yes
PC Audio out
Yes
Weight & dimensions
Transmitter width
16.3 cm
Transmitter depth
21.5 cm
Transmitter height
4.18 cm
Transmitter weight
1.15 kg
Receiver width
17.2 cm
Receiver depth
22.8 cm
Receiver height
5.48 cm
Receiver weight
1.27 kg
Packaging content
AC adapter included
Yes
Cables included
AC, DVI, USB
Manual
Yes
Quick installation guide
Yes
Mounting bracket(s) included
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Brand Image Product code Product Stock Price from
ATEN KE9950ATC KVM extender Transmitter & receiver ATEN KE9950ATC KVM extender Transmitter & receiver
(show image)
KE9950ATC KE9950ATC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 2 distributor(s)