location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4Y51J62544 mouse Office Right-hand Bluetooth Optical 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4Y51J62544
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Y51J62544
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892054498 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 324994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 16:18:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4Y51J62544 mouse Office Right-hand Bluetooth Optical 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 2400 DPI Grey
  • - Right-hand Bluetooth
  • - Scroll type: Wheel Buttons quantity: 6 Works on any surface
  • - Power source: Batteries Retractable cable
  • - Built-in battery Rechargeable Lithium
More>>>
Enjoy lasting comfort
Enjoy lasting comfort

Stay comfortable from your first task to your last with the ergonomically placed thumb rest, easy to reach buttons and right-handed form of the Lenovo Professional Bluetooth Rechargeable Mouse.

Achieve peak performance
Achieve peak performance

Designed for smart work, the Lenovo Professional Bluetooth Rechargeable Mouse sports programmable buttons and a dynamic scroll wheel that cycles between line-by-line and faster scrolling based on your scroll speed.

Minimize workflow interruptions
Minimize workflow interruptions

Stay in the zone longer with a precise blue optical sensor that works on most surfaces, an impressive rechargeable battery that lasts up to 3 months, and effortless dual-device Bluetooth® 5.1 pairing with seamless on-the-fly switching.

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
2400 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
6
Number of programmable buttons
3
Buttons durability (million clicks)
3
Customizable movement resolution
Yes
Number of movement resolution modes
3
Bluetooth version
5.1
Certification
CB, cTUVus mark, TUV mark, CE, BQB, FCC, ICES, CEC, DOE, NRCAN, SIRIM, TRA, IMDA, MIC, JPF, VCCI, BSMI, NCC, RCM, KCC, DWLF&M, TRC, MoT, ANRT, ictQATAR, EU REACH, EU RoHS, UN38.3, GB31241, IEC 62133:2017
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product colour *
Grey
Design
Surface coloration
Monochromatic
Ergonomics
Works on any surface
Yes
Retractable cable
Yes
Power
Power source *
Batteries
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Lithium
USB Type-C charging port *
Yes
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
129 mm
Depth
72 mm
Height
44 mm
Weight
96 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
147 mm
Package depth
93.5 mm
Package height
53 mm
Package weight
196 g
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
España 3 distributor(s)
Magyarország 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)