location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Magenta Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magenta Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-12M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766611572 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 266310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:04:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Magenta Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - High (XL) Yield
  • - Colour toner page yield: 6000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
HL-4200CN
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Colour toner page yield *
6000 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
Brother
Product colour
Grey, Pink
Country of origin
Japan
Weight & dimensions
Width
241 mm
Weight & dimensions
Depth
232 mm
Height
386 mm
Weight
261 g
Packaging data
Package weight
410 g
Package type
Box
Other features
Colour
Yes
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM Yellow Laser Toner - Brother TN12Y - For Brother HL toner cartridge 1 pc(s) MM Yellow Laser Toner - Brother TN12Y - For Brother HL toner cartridge 1 pc(s)
(show image)
25064DK Yellow Laser Toner - Brother TN12Y - For Brother HL 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Brother TN12M - For Brother HL toner cartridge 1 pc(s) MM Magenta Laser Toner - Brother TN12M - For Brother HL toner cartridge 1 pc(s)
(show image)
25063DK Magenta Laser Toner - Brother TN12M - For Brother HL 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Brother TN12C - For Brother HL toner cartridge 1 pc(s) MM Cyan Laser Toner - Brother TN12C - For Brother HL toner cartridge 1 pc(s)
(show image)
25062DK Cyan Laser Toner - Brother TN12C - For Brother HL 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Brother TN12BK - For Brother HL toner cartridge 1 pc(s) MM Black Laser Toner - Brother TN12BK - For Brother HL toner cartridge 1 pc(s)
(show image)
25061DK Black Laser Toner - Brother TN12BK - For Brother HL 0.00
(excl. VAT)
0 (incl. VAT)
Brother Black Toner Cartridge Brother Black Toner Cartridge
(show image)
TN02BK Black Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Brother Yellow Toner Cartridge Brother Yellow Toner Cartridge
(show image)
TN-12Y Yellow Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-12C toner cartridge 1 pc(s) Original Cyan Brother TN-12C toner cartridge 1 pc(s) Original Cyan
(show image)
TN-12C TN-12C 0.00
(excl. VAT)
0 (incl. VAT)
Brother Magenta Toner Cartridge Brother Magenta Toner Cartridge
(show image)
TN-11M Magenta Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Brother Yellow Toner Cartridge Brother Yellow Toner Cartridge
(show image)
TN03Y Yellow Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-12BK toner cartridge 1 pc(s) Original Black Brother TN-12BK toner cartridge 1 pc(s) Original Black
(show image)
TN-12BK TN-12BK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)